TelephoneStuff.com Corning Cable ALTOS Gel-Free, Double-Jacket, Single-Armor.. 012EW5-T4101D20

Description
ALTOS Gel-Free, Double-Jacket, Single-Armor Cables are rugged armored cables designed for direct-burial installation while suitable for duct and aerial (lashed) installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Gel-free design is fully waterblocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean up - Standard 3.0 mm buffer tube size reduces the number of access tools required by crafts persons - Medium Density Polyethylene jacket is rugged, durable and easy to strip
Description
ALTOS Gel-Free, Double-Jacket, Single-Armor Cables are rugged armored cables designed for direct-burial installation while suitable for duct and aerial (lashed) installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Gel-free design is fully waterblocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean up - Standard 3.0 mm buffer tube size reduces the number of access tools required by crafts persons - Medium Density Polyethylene jacket is rugged, durable and easy to strip

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS Gel-Free, Double-Jacket, Single-Armor.. - 012EW5-T4101D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS Gel-Free, Double-Jacket, Single-Armor..
012EW5-T4101D20
Corning Cable ALTOS Gel-Free, Double-Jacket, Single-Armor.. 012EW5-T4101D20
ALTOS Gel-Free, Double-Jacket, Single-Armor Cables are rugged armored cables designed for direct-burial installation while suitable for duct and aerial (lashed) installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-g rade optical fiber. Features: - Gel-free design is fully waterblocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean up - Standard 3.0 mm buffer tube size reduces the number of access tools required by crafts persons - Medium Density Polyethylene jacket is rugged, durable and easy to strip

ALTOS Gel-Free, Double-Jacket, Single-Armor Cables are
rugged armored cables designed for direct-burial installation while suitable for duct and aerial (lashed) installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications-grade optical fiber.
Features:
- Gel-free design is fully waterblocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean up
- Standard 3.0 mm buffer tube size reduces the number of
access tools required by crafts persons
- Medium Density Polyethylene jacket is rugged, durable
and easy to strip

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012EW5-T4101D20
Product Name Corning Cable ALTOS Gel-Free, Double-Jacket, Single-Armor..
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
UV Singlemode Fiber, 320-430 nm, Pure Silica Core, Non-photo darkening - F-SM-300-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 320 to 430 nm (3200 to 4300 Å)
Numerical Aperture 0.1200
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details