TelephoneStuff.com Corning Cable SST-Drop 12 Fiber Count Dielectric Cable 012EB4-14101A20

Description
SST-Drop 12 Fiber Count Dielectric Cable offers ease of installation of standard ALTOS Cables in an easy-access, single-tube design. This dielectric version eliminates any bonding and grounding requirements. Dielectric Cable Features: - Dielectric property eliminates bonding and grounding requirements - RDUP Listed (formerly RUS) and offer exceptional crush resistance for Fiber Protection and Signal Integrity - Duct/Direct Buried Installation Maximum Tensile Loads: Short Term, 1350 N (300 lbf); Long Term, 400 N (90 lbf) - Aerial Installation Maximum Tensile Load: 1350 N (300 lbf) - Buffer Tube Outside Diameter: 0.12" - Minimum Bend Radius Installed: 3.15" - Nominal Dimensions: 0.32" x 0.17" - Fiber Code = E: Single-Mode - RoHS Compliant - Available Lengths: 1312' and 2624' Note: Longer custom lengths available upon request.
Description
SST-Drop 12 Fiber Count Dielectric Cable offers ease of installation of standard ALTOS Cables in an easy-access, single-tube design. This dielectric version eliminates any bonding and grounding requirements. Dielectric Cable Features: - Dielectric property eliminates bonding and grounding requirements - RDUP Listed (formerly RUS) and offer exceptional crush resistance for Fiber Protection and Signal Integrity - Duct/Direct Buried Installation Maximum Tensile Loads: Short Term, 1350 N (300 lbf); Long Term, 400 N (90 lbf) - Aerial Installation Maximum Tensile Load: 1350 N (300 lbf) - Buffer Tube Outside Diameter: 0.12" - Minimum Bend Radius Installed: 3.15" - Nominal Dimensions: 0.32" x 0.17" - Fiber Code = E: Single-Mode - RoHS Compliant - Available Lengths: 1312' and 2624' Note: Longer custom lengths available upon request.

Suppliers

Company
Product
Description
Supplier Links
Corning Cable SST-Drop 12 Fiber Count Dielectric Cable - 012EB4-14101A20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable SST-Drop 12 Fiber Count Dielectric Cable
012EB4-14101A20
Corning Cable SST-Drop 12 Fiber Count Dielectric Cable 012EB4-14101A20
SST-Drop 12 Fiber Count Dielectric Cable offers ease of installation of standard ALTOS Cables in an easy-access, single-tube design. This dielectric version eliminates any bonding and grounding requirements. Dielectric Cable Features: - Dielectric property eliminates bonding and grounding requirements - RDUP Listed (formerly RUS) and offer exceptional crush resistance for Fiber Protection and Signal Integrity - Duct/Direct Buried Installation Maximum Tensile Loads: Short Term, 1350 N (300 lbf); Long Term, 400 N (90 lbf) - Aerial Installation Maximum Tensile Load: 1350 N (300 lbf) - Buffer Tube Outside Diameter: 0.12" - Minimum Bend Radius Installed: 3.15" - Nominal Dimensions: 0.32" x 0.17" - Fiber Code = E: Single-Mode - RoHS Compliant - Available Lengths: 1312' and 2624' Note: Longer custom lengths available upon request.

SST-Drop 12 Fiber Count Dielectric Cable offers ease of installation of standard ALTOS Cables in an easy-access, single-tube design. This dielectric version eliminates any bonding and grounding requirements.
Dielectric Cable Features:
- Dielectric property eliminates bonding and grounding requirements
- RDUP Listed (formerly RUS) and offer exceptional crush resistance for Fiber Protection and Signal Integrity
- Duct/Direct Buried Installation Maximum Tensile Loads: Short Term, 1350 N (300 lbf); Long Term, 400 N (90 lbf)
- Aerial Installation Maximum Tensile Load: 1350 N (300 lbf)
- Buffer Tube Outside Diameter: 0.12"
- Minimum Bend Radius Installed: 3.15"
- Nominal Dimensions: 0.32" x 0.17"
- Fiber Code = E: Single-Mode
- RoHS Compliant
- Available Lengths: 1312' and 2624'
Note: Longer custom lengths available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012EB4-14101A20
Product Name Corning Cable SST-Drop 12 Fiber Count Dielectric Cable
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00100 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Glass Fiber Optic Cable - 43GR-MHS15SL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1214223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Pigtail
View Details