TelephoneStuff.com Corning Cable SST-OptimizerT Cables 012EB4-13201C20

Description
SST-Optimizer Cables make optimal use of available duct space by providing high-fiber-packing density in small cables that can be readily installed in micro-duct systems using a variety of cable-installation techniques. The cables consist of bundles of color-coded fibers in a central-tube design. SST Cables Features: - Single-mode (1310/1383/1550 nm) - Small outer diameter enables installation of up to 72 fibers in 10 mm OD/8 mm ID duct systems - Single-tube design with dielectric yarns has no preferential bend - Unique woven binder provides: - Easier fiber bundle segregation - Simplified fiber handling - Craft-friendly cable construction facilitates: - Drop of any number of fibers at any access point - Access of any individual fiber in future midspan access - Compatible with industry-standard hardware and procedures
Description
SST-Optimizer Cables make optimal use of available duct space by providing high-fiber-packing density in small cables that can be readily installed in micro-duct systems using a variety of cable-installation techniques. The cables consist of bundles of color-coded fibers in a central-tube design. SST Cables Features: - Single-mode (1310/1383/1550 nm) - Small outer diameter enables installation of up to 72 fibers in 10 mm OD/8 mm ID duct systems - Single-tube design with dielectric yarns has no preferential bend - Unique woven binder provides: - Easier fiber bundle segregation - Simplified fiber handling - Craft-friendly cable construction facilitates: - Drop of any number of fibers at any access point - Access of any individual fiber in future midspan access - Compatible with industry-standard hardware and procedures

Suppliers

Company
Product
Description
Supplier Links
Corning Cable SST-OptimizerT Cables - 012EB4-13201C20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable SST-OptimizerT Cables
012EB4-13201C20
Corning Cable SST-OptimizerT Cables 012EB4-13201C20
SST-Optimizer Cables make optimal use of available duct space by providing high-fiber-packing density in small cables that can be readily installed in micro-duct systems using a variety of cable-installation techniques. The cables consist of bundles of color-coded fibers in a central-tube design. SST Cables Features: - Single-mode (1310/1383/1550 nm) - Small outer diameter enables installation of up to 72 fibers in 10 mm OD/8 mm ID duct systems - Single-tube design with dielectric yarns has no preferential bend - Unique woven binder provides: - Easier fiber bundle segregation - Simplified fiber handling - Craft-friendly cable construction facilitates: - Drop of any number of fibers at any access point - Access of any individual fiber in future midspan access - Compatible with industry-standard hardware and procedures

SST-Optimizer Cables make optimal use of available duct
space by providing high-fiber-packing density in small cables that can be readily installed in micro-duct systems using a variety of cable-installation techniques. The cables consist of bundles of color-coded fibers in a central-tube design.
SST Cables Features:
- Single-mode (1310/1383/1550 nm)
- Small outer diameter enables installation of up to 72 fibers in 10 mm OD/8 mm ID duct systems
- Single-tube design with dielectric yarns has no
preferential bend
- Unique woven binder provides:
- Easier fiber bundle segregation
- Simplified fiber handling
- Craft-friendly cable construction facilitates:
- Drop of any number of fibers at any access point
- Access of any individual fiber in future midspan access
- Compatible with industry-standard hardware and procedures

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012EB4-13201C20
Product Name Corning Cable SST-OptimizerT Cables
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 2846989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details