TelephoneStuff.com Corning Cable FREEDM LST Gel-Free Cable Riser Rated 50.. 012CSF-T4131D20

Description
FREEDM LST Gel-Free Cable Riser Rated 50 µm Standard is fully water-blocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean-up. FREEDM LST Features: - Available with interlocking armor, enables easy one-step installation of protected cable - FREEDM LST features smaller diameter for space constraints - Flame-retardant jacket is rugged, durable and easy to strip - Compact design, all-dielectric cable construction requires no grounding or bonding - UV-resistant and listed OFNR and FT-4
Description
FREEDM LST Gel-Free Cable Riser Rated 50 µm Standard is fully water-blocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean-up. FREEDM LST Features: - Available with interlocking armor, enables easy one-step installation of protected cable - FREEDM LST features smaller diameter for space constraints - Flame-retardant jacket is rugged, durable and easy to strip - Compact design, all-dielectric cable construction requires no grounding or bonding - UV-resistant and listed OFNR and FT-4

Suppliers

Company
Product
Description
Supplier Links
Corning Cable FREEDM LST Gel-Free Cable Riser Rated 50.. - 012CSF-T4131D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable FREEDM LST Gel-Free Cable Riser Rated 50..
012CSF-T4131D20
Corning Cable FREEDM LST Gel-Free Cable Riser Rated 50.. 012CSF-T4131D20
FREEDM LST Gel-Free Cable Riser Rated 50 µm Standard is fully water-blocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean-up. FREEDM LST Features: - Available with interlocking armor, enables easy one-step installation of protected cable - FREEDM LST features smaller diameter for space constraints - Flame-retardant jacket is rugged, durable and easy to strip - Compact design, all-dielectric cable construction requires no grounding or bonding - UV-resistant and listed OFNR and FT-4

FREEDM LST Gel-Free Cable Riser Rated 50 µm Standard is fully water-blocked using craft-friendly water-swellable yarns and tapes, making cable access simple and requiring no clean-up.
FREEDM LST Features:
- Available with interlocking armor, enables easy one-step installation of protected cable
- FREEDM LST features smaller diameter for space constraints
- Flame-retardant jacket is rugged, durable and easy to strip
- Compact design, all-dielectric cable construction requires no grounding or bonding
- UV-resistant and listed OFNR and FT-4

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012CSF-T4131D20
Product Name Corning Cable FREEDM LST Gel-Free Cable Riser Rated 50..
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers