Electrolift 8" Pitch Diameter Sheave K-180-P2

Description
Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 4", 5", 8", and 10" pitch diameters Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16" Special designs are available upon request
Description
Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 4", 5", 8", and 10" pitch diameters Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16" Special designs are available upon request

Suppliers

Company
Product
Description
Supplier Links
8
Clifton, NJ, USA
8" Pitch Diameter Sheave
K-180-P2
8" Pitch Diameter Sheave K-180-P2
Cast iron sheaves available for standard duty Steel sheaves are available as an option for heavy duty service Available in 4", 5", 8", and 10" pitch diameters Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16" Special designs are available upon request
  • Cast iron sheaves available for standard duty
  • Steel sheaves are available as an option for heavy duty service
  • Available in 4", 5", 8", and 10" pitch diameters
  • Wire rope sizes listed with each sheave, ranging from 1/4" to 9/16"
  • Special designs are available upon request
Supplier's Site

Technical Specifications

  Electrolift
Product Category Sheaves
Product Number K-180-P2
Product Name 8" Pitch Diameter Sheave
Rope Type Wire Rope / Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sheave - Redco™ Nylon Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details
Load Wheel Sheaves - PO-145 - David Round
Specs
Rope Type Chain
Cable or Rope Size 1/2 Inch
Lifting Capacity 5000 lbs (2268 kg)
View Details
10
Specs
Rope Type Wire Rope / Cable
Cable or Rope Size 0.5625 inch (14.29 mm)
Bore Diameter 2 inch (50.8 mm)
View Details
Cable Sheave - Redco™ Crane Cable Sheave - Redwood Plastics
Specs
Rope Type Wire Rope / Cable
Material Plastic
View Details