TelephoneStuff.com Corning Cable FREEDM One Interlocking Armored Plenum 50um.. 006T8P-31131-A3

Description
FREEDM One Interlocking Armored Plenum 50um Multimode Cable is designed for interbuilding and intrabuilding backbone in plenum applications with no need for a transition splice when entering the building. Features: - Waterblocking technology makes it ideal for OSP applications - Can be used both indoors and outdoors - Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance - UV-resistant and flame-retardant jacket is durable yet also easy to strip - RoHS Compliant - Wavelength (nm): 850/1300 - Available Fiber Count Options: - 2 Fibers - 4 Fibers - 6 Fibers - 12 Fibers - 18 Fibers - 24 Fibers
Description
FREEDM One Interlocking Armored Plenum 50um Multimode Cable is designed for interbuilding and intrabuilding backbone in plenum applications with no need for a transition splice when entering the building. Features: - Waterblocking technology makes it ideal for OSP applications - Can be used both indoors and outdoors - Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance - UV-resistant and flame-retardant jacket is durable yet also easy to strip - RoHS Compliant - Wavelength (nm): 850/1300 - Available Fiber Count Options: - 2 Fibers - 4 Fibers - 6 Fibers - 12 Fibers - 18 Fibers - 24 Fibers

Suppliers

Company
Product
Description
Supplier Links
Corning Cable FREEDM One Interlocking Armored Plenum 50um.. - 006T8P-31131-A3 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable FREEDM One Interlocking Armored Plenum 50um..
006T8P-31131-A3
Corning Cable FREEDM One Interlocking Armored Plenum 50um.. 006T8P-31131-A3
FREEDM One Interlocking Armored Plenum 50um Multimode Cable is designed for interbuilding and intrabuilding backbone in plenum applications with no need for a transition splice when entering the building. Features: - Waterblocking technology makes it ideal for OSP applications - Can be used both indoors and outdoors - Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance - UV-resistant and flame-retardant jacket is durable yet also easy to strip - RoHS Compliant - Wavelength (nm): 850/1300 - Available Fiber Count Options: - 2 Fibers - 4 Fibers - 6 Fibers - 12 Fibers - 18 Fibers - 24 Fibers

FREEDM One Interlocking Armored Plenum 50um Multimode Cable is designed for interbuilding and intrabuilding backbone in plenum applications with no need for a transition splice when entering the building.
Features:
- Waterblocking technology makes it ideal for OSP applications
- Can be used both indoors and outdoors
- Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance
- UV-resistant and flame-retardant jacket is durable yet also easy to strip
- RoHS Compliant
- Wavelength (nm): 850/1300
- Available Fiber Count Options:
- 2 Fibers
- 4 Fibers
- 6 Fibers
- 12 Fibers
- 18 Fibers
- 24 Fibers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006T8P-31131-A3
Product Name Corning Cable FREEDM One Interlocking Armored Plenum 50um..
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber Patch Cord, Endlessly SM, 2 m, 8.5 µm, FC/APC - F-SM8-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.5 µm (0.3346 mils)
Connector Type FC; FC/APC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details