TelephoneStuff.com Corning Cable MIC® Plenum Cables, 2-24 Fibers 006t88-31131-29

Description
Corning Cable Systems MIC® Plenum Cables are designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations. These multi-fiber cables use 900 μm TBII Buffered Fibers to allow easy, consistent stripping and to facilitate termination. The fibers are surrounded by dielectric strength members and protected by a flameretardant outer jacket. The all-dielectric cable construction requires no grounding or bonding. Ideal for routing inside buildings, within plenum areas and riser shafts, to the telecommunications rooms and workstations. Features - 900 μm TBII® Buffered Fibers: Easy, consistent stripping - All-dielectric cable construction: Requires no grounding or bonding - Flame-retardant jacket: Rugged and durable
Description
Corning Cable Systems MIC® Plenum Cables are designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations. These multi-fiber cables use 900 μm TBII Buffered Fibers to allow easy, consistent stripping and to facilitate termination. The fibers are surrounded by dielectric strength members and protected by a flameretardant outer jacket. The all-dielectric cable construction requires no grounding or bonding. Ideal for routing inside buildings, within plenum areas and riser shafts, to the telecommunications rooms and workstations. Features - 900 μm TBII® Buffered Fibers: Easy, consistent stripping - All-dielectric cable construction: Requires no grounding or bonding - Flame-retardant jacket: Rugged and durable

Suppliers

Company
Product
Description
Supplier Links
Corning Cable MIC® Plenum Cables, 2-24 Fibers - 006t88-31131-29 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable MIC® Plenum Cables, 2-24 Fibers
006t88-31131-29
Corning Cable MIC® Plenum Cables, 2-24 Fibers 006t88-31131-29
Corning Cable Systems MIC® Plenum Cables are designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations. These multi-fiber cables use 900 μm TBII Buffered Fibers to allow easy, consistent stripping and to facilitate termination. The fibers are surrounded by dielectric strength members and protected by a flameretardant outer jacket. The all-dielectric cable construction requires no grounding or bonding. Ideal for routing inside buildings, within plenum areas and riser shafts, to the telecommunications rooms and workstations. Features - 900 μm TBII® Buffered Fibers: Easy, consistent stripping - All-dielectric cable construction: Requires no grounding or bonding - Flame-retardant jacket: Rugged and durable

Corning Cable Systems MIC® Plenum Cables are
designed for use in plenum, riser and general purpose
environments for intrabuilding backbone and horizontal
installations. These multi-fiber cables use 900 μm TBII
Buffered Fibers to allow easy, consistent stripping and
to facilitate termination. The fibers are surrounded by
dielectric strength members and protected by a flameretardant outer jacket. The all-dielectric cable construction requires no grounding or bonding.
Ideal for routing inside buildings, within plenum areas
and riser shafts, to the telecommunications rooms and
workstations.
Features
- 900 μm TBII®
Buffered Fibers: Easy, consistent stripping
- All-dielectric cable
construction: Requires no grounding or bonding
- Flame-retardant jacket: Rugged and durable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006t88-31131-29
Product Name Corning Cable MIC® Plenum Cables, 2-24 Fibers
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00009 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details