Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation.
Features:
- Non Plenum (OFNR)
- Tight buffer: thermoplastic
- Strength member: aramid yarn
- Jacket: riser - PVC, plenum - plenum rated thermoplastic
Specifications:
- Crush Resistance (EIA-455-41): 2000N/cm
- Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m
- Cyclic Flexing (EIA-455-104): 2000 Cycles, min.
- Min. Ben Radius, Installation: 15X Cable O.D.
- Min. Ben Radius, Long Term: 10X Cable O.D.
| TelephoneStuff.com | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 006R8P-31131-29 |
| Product Name | Corning Cable FREEDM One Plenum Cable, Single-Mode |
| Fiber Mode | SingleMode |