TelephoneStuff.com Corning Cable ALTOS All-Dielectric Gel-Free Cables 006KU4-T4130D20

Description
Corning Cable Systems ALTOS® All-Dielectric Gel-Free Cables are designed for outdoor and limited indoor use for campus backbones in lashed aerial and duct installations. Features: - Fully waterblocked loose tube gel-free design: Simple access and no clean up - Medium-density polyethylene jacket: Rugged, durable and easy to strip - All-dielectric cable construction: Requires no grounding or bonding
Description
Corning Cable Systems ALTOS® All-Dielectric Gel-Free Cables are designed for outdoor and limited indoor use for campus backbones in lashed aerial and duct installations. Features: - Fully waterblocked loose tube gel-free design: Simple access and no clean up - Medium-density polyethylene jacket: Rugged, durable and easy to strip - All-dielectric cable construction: Requires no grounding or bonding

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS All-Dielectric Gel-Free Cables - 006KU4-T4130D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS All-Dielectric Gel-Free Cables
006KU4-T4130D20
Corning Cable ALTOS All-Dielectric Gel-Free Cables 006KU4-T4130D20
Corning Cable Systems ALTOS® All-Dielectric Gel-Free Cables are designed for outdoor and limited indoor use for campus backbones in lashed aerial and duct installations. Features: - Fully waterblocked loose tube gel-free design: Simple access and no clean up - Medium-density polyethylene jacket: Rugged, durable and easy to strip - All-dielectric cable construction: Requires no grounding or bonding

Corning Cable Systems ALTOS® All-Dielectric Gel-Free
Cables are designed for outdoor and limited indoor
use for campus backbones in lashed aerial and duct
installations.
Features:
- Fully waterblocked
loose tube gel-free design: Simple access
and no clean up
- Medium-density
polyethylene jacket: Rugged, durable
and easy to strip
- All-dielectric cable
construction: Requires no grounding
or bonding

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006KU4-T4130D20
Product Name Corning Cable ALTOS All-Dielectric Gel-Free Cables
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 3 m, FC. - F-MBB-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details