FREEDM Loose Tube Gel-Free Single-Mode Plenum Cable is a flame-retardant, indoor/outdoor, plenum-rated cable suitable for installation in interbuilding and intrabuilding backbones in aerial, duct and riser or plenum applications.
Features:
- Loose tube design offers mechanical ruggedness and environmental durability
- All-dielectric cable construction requires no grounding or bonding
- Water-swellable yarn eliminates the need for gel-filling compound
- Gel-free waterblocking technology allows for craft-friendly cable
preparation
- Color-coded fibers for quick and easy identification
- Flexible, flame retardant outer jacket is UV-resistant and enables direct exposure to sunlight
- Optical Fiber Type: Single-mode
- Wavelength: 1310/1383/1550 nm
- Outer Jacket: Plenum
| TelephoneStuff.com | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 006ESP-T4101D20 |
| Product Name | Corning Cable FREEDM Loose Tube Gel-Free Single-Mode.. |
| Fiber Mode | SingleMode |