TelephoneStuff.com Corning Cable FREEDOM One Indoor/Outdoor Single-Mode Riser.. 006E8F-31131-29

Description
One Riser Cables are OFNR/FT-4 listed, UV-resistant and fully water blocked for indoor/outdoor applications. They are suitable for duct, aerial and direct-buried installations with no need for a transition splice when entering the building. Features: - Available in 6, 12, 24 Fiber Count - Eliminates cable transition at the building entrance, reducing installation time and cost in addition to increasing channel operation margin - Tight-buffered design eliminates need for fan-out kits - TIA-598 color-coded 900 μm TBII Buffered Fibers for easy identification and direct termination - Small diameter and bend radius allow for easy installation in space-constrained areas - All-dielectric cable construction eliminates grounding and bonding concerns - UV-resistant, flame-retardant outer jacket is rugged and durable
Description
One Riser Cables are OFNR/FT-4 listed, UV-resistant and fully water blocked for indoor/outdoor applications. They are suitable for duct, aerial and direct-buried installations with no need for a transition splice when entering the building. Features: - Available in 6, 12, 24 Fiber Count - Eliminates cable transition at the building entrance, reducing installation time and cost in addition to increasing channel operation margin - Tight-buffered design eliminates need for fan-out kits - TIA-598 color-coded 900 μm TBII Buffered Fibers for easy identification and direct termination - Small diameter and bend radius allow for easy installation in space-constrained areas - All-dielectric cable construction eliminates grounding and bonding concerns - UV-resistant, flame-retardant outer jacket is rugged and durable

Suppliers

Company
Product
Description
Supplier Links
Corning Cable FREEDOM One Indoor/Outdoor Single-Mode Riser.. - 006E8F-31131-29 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable FREEDOM One Indoor/Outdoor Single-Mode Riser..
006E8F-31131-29
Corning Cable FREEDOM One Indoor/Outdoor Single-Mode Riser.. 006E8F-31131-29
One Riser Cables are OFNR/FT-4 listed, UV-resistant and fully water blocked for indoor/outdoor applications. They are suitable for duct, aerial and direct-buried installations with no need for a transition splice when entering the building. Features: - Available in 6, 12, 24 Fiber Count - Eliminates cable transition at the building entrance, reducing installation time and cost in addition to increasing channel operation margin - Tight-buffered design eliminates need for fan-out kits - TIA-598 color-coded 900 μm TBII Buffered Fibers for easy identification and direct termination - Small diameter and bend radius allow for easy installation in space-constrained areas - All-dielectric cable construction eliminates grounding and bonding concerns - UV-resistant, flame-retardant outer jacket is rugged and durable

One Riser Cables are OFNR/FT-4 listed, UV-resistant and fully water blocked for indoor/outdoor applications. They are suitable for duct, aerial and direct-buried installations with no need for a transition
splice when entering the building.
Features:
- Available in 6, 12, 24 Fiber Count
- Eliminates cable transition at the building entrance, reducing installation time and cost in addition to increasing channel operation margin
- Tight-buffered design eliminates need for fan-out kits
- TIA-598 color-coded 900 μm TBII Buffered Fibers for
easy identification and direct termination
- Small diameter and bend radius allow for easy installation in space-constrained areas
- All-dielectric cable construction eliminates grounding
and bonding concerns
- UV-resistant, flame-retardant outer jacket is rugged and durable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006E8F-31131-29
Product Name Corning Cable FREEDOM One Indoor/Outdoor Single-Mode Riser..
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5357266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Simplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details