Tripp Lite by Eaton 600W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 3 Outlets, UNIPLUGINT Adapter LR604

Description
The LR604 600W 230V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power. Built-in automatic voltage regulation (AVR) offers two levels of voltage stabilization that correct undervoltages as low as 189V and overvoltages as high as 247V back to regulated 230V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A 340-joule surge suppression rating helps prevent power spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the detachable 2-meter C13 to CEE7 Schuko power cord to an AC power source, and plug up to three devices into the rear C13 outlets. An included UNIPLUGINT universal adapter allows most worldwide plug configurations to connect to the LR604’s C13 outlets. You can monitor boost, trim and normal AVR operation using the three diagnostic LEDs on the front panel. The compact LR604 fits comfortably into your computer or home theater setup. Features Protects Valuable Electronics Rated at 230V/600W/2.6A Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment Connect up to 3 electronic devices to the rear C13 outlets Includes detachable 2 m C13 to CEE7 Schuko power cord Included UNIPLUGINT universal adapter fits into C13 outlet and accepts most worldwide plug configurations Compact unit (5.25 in./13.3 cm high) fits comfortably into your computer or home theater setup Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Boosts input voltages below 189V by 13.4% Reduces input voltages over 247V by 10.6% AC Line Surge Suppression 340 joules of surge suppression protects against potentially harmful power surges and spikes EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Built-In Diagnostics Front-panel LEDs indicate boost, trim and normal AVR operation Lighted on/off switch provides one-touch power control over all components
Request a Quote Datasheet
Description
The LR604 600W 230V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power. Built-in automatic voltage regulation (AVR) offers two levels of voltage stabilization that correct undervoltages as low as 189V and overvoltages as high as 247V back to regulated 230V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A 340-joule surge suppression rating helps prevent power spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the detachable 2-meter C13 to CEE7 Schuko power cord to an AC power source, and plug up to three devices into the rear C13 outlets. An included UNIPLUGINT universal adapter allows most worldwide plug configurations to connect to the LR604’s C13 outlets. You can monitor boost, trim and normal AVR operation using the three diagnostic LEDs on the front panel. The compact LR604 fits comfortably into your computer or home theater setup. Features Protects Valuable Electronics Rated at 230V/600W/2.6A Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment Connect up to 3 electronic devices to the rear C13 outlets Includes detachable 2 m C13 to CEE7 Schuko power cord Included UNIPLUGINT universal adapter fits into C13 outlet and accepts most worldwide plug configurations Compact unit (5.25 in./13.3 cm high) fits comfortably into your computer or home theater setup Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Boosts input voltages below 189V by 13.4% Reduces input voltages over 247V by 10.6% AC Line Surge Suppression 340 joules of surge suppression protects against potentially harmful power surges and spikes EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Built-In Diagnostics Front-panel LEDs indicate boost, trim and normal AVR operation Lighted on/off switch provides one-touch power control over all components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 3 Outlets, UNIPLUGINT Adapter - LR604 - Tripp Lite by Eaton
Chicago, IL, United States
600W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 3 Outlets, UNIPLUGINT Adapter
LR604
600W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 3 Outlets, UNIPLUGINT Adapter LR604
The LR604 600W 230V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power. Built-in automatic voltage regulation (AVR) offers two levels of voltage stabilization that correct undervoltages as low as 189V and overvoltages as high as 247V back to regulated 230V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A 340-joule surge suppression rating helps prevent power spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the detachable 2-meter C13 to CEE7 Schuko power cord to an AC power source, and plug up to three devices into the rear C13 outlets. An included UNIPLUGINT universal adapter allows most worldwide plug configurations to connect to the LR604’s C13 outlets. You can monitor boost, trim and normal AVR operation using the three diagnostic LEDs on the front panel. The compact LR604 fits comfortably into your computer or home theater setup. Features Protects Valuable Electronics Rated at 230V/600W/2.6A Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment Connect up to 3 electronic devices to the rear C13 outlets Includes detachable 2 m C13 to CEE7 Schuko power cord Included UNIPLUGINT universal adapter fits into C13 outlet and accepts most worldwide plug configurations Compact unit (5.25 in./13.3 cm high) fits comfortably into your computer or home theater setup Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Boosts input voltages below 189V by 13.4% Reduces input voltages over 247V by 10.6% AC Line Surge Suppression 340 joules of surge suppression protects against potentially harmful power surges and spikes EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Built-In Diagnostics Front-panel LEDs indicate boost, trim and normal AVR operation Lighted on/off switch provides one-touch power control over all components

The LR604 600W 230V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power. Built-in automatic voltage regulation (AVR) offers two levels of voltage stabilization that correct undervoltages as low as 189V and overvoltages as high as 247V back to regulated 230V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions.
A 340-joule surge suppression rating helps prevent power spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference.
Just connect the detachable 2-meter C13 to CEE7 Schuko power cord to an AC power source, and plug up to three devices into the rear C13 outlets. An included UNIPLUGINT universal adapter allows most worldwide plug configurations to connect to the LR604’s C13 outlets. You can monitor boost, trim and normal AVR operation using the three diagnostic LEDs on the front panel. The compact LR604 fits comfortably into your computer or home theater setup.

Features

Protects Valuable Electronics

  • Rated at 230V/600W/2.6A
  • Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment
  • Connect up to 3 electronic devices to the rear C13 outlets
  • Includes detachable 2 m C13 to CEE7 Schuko power cord
  • Included UNIPLUGINT universal adapter fits into C13 outlet and accepts most worldwide plug configurations
  • Compact unit (5.25 in./13.3 cm high) fits comfortably into your computer or home theater setup

Automatic Voltage Regulation (AVR)

  • Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions
  • Boosts input voltages below 189V by 13.4%
  • Reduces input voltages over 247V by 10.6%

AC Line Surge Suppression

  • 340 joules of surge suppression protects against potentially harmful power surges and spikes

EMI/RFI Line Noise Filtering

  • Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance

Built-In Diagnostics

  • Front-panel LEDs indicate boost, trim and normal AVR operation
  • Lighted on/off switch provides one-touch power control over all components
Supplier's Site
Line Conditioners - TL1823-ND - DigiKey
Thief River Falls, MN, United States
Line Conditioners
TL1823-ND
Line Conditioners TL1823-ND
LINE CONDITIONER 600W 3OUT

LINE CONDITIONER 600W 3OUT

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Power or Line Conditioners Power or Line Conditioners
Product Number LR604 TL1823-ND
Product Name 600W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 3 Outlets, UNIPLUGINT Adapter Line Conditioners
Real Power Rating 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 7790757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 400 volts
Frequency 50Hz; 60Hz
Configuration Panel Mount
View Details
1800W 120V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 6 Outlets - LC1800 - Tripp Lite by Eaton
Specs
Real Power Rating 1800 watts
Output Voltage 120 volts
Outlets 6
View Details
3 suppliers
Mini-EVR™ Power Conditioner - MEVR-10-380-5 - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Apparent Power Rating 10000 VA
Input Voltage 380 volts
Output Voltage 380 volts
View Details
Specialty Product Technologies
Specs
Apparent Power Rating 10000 to 125000 VA
Phase Single; Three
Protection Harmonics; Unbalanced Loads
View Details