TelephoneStuff.com Corning Cable MIC Plenum Cables 2-24 Fiber 002K88-31130-29

Description
2-F 62.5/125 TB PLENUM MIC 3.5/1.0DB/KM 200/500MHZ*KM GIG-PLUS (P/N 370-949-FDDI-02) Corning Cable Systems OFNP MIC Cables utilize 900 μm TBII® Buffered Fibers surrounded by dielectric strength members with a flexible, flame-retardant outer jacket. These cables meet the application requirements of the National Electrical Code® (NEC® Article 770) and are OFNP and FT-6 listed. These cables are ideal for routing inside buildings within plenum areas and riser shafts, to telecommunications rooms and workstations. Features - 900 μm TBII Buffered Fibers enable easy, consistent stripping - Small diameter and bend radius allow easy installation in spaceconstrained areas - Available in 62.5 μm, 50 μm, single-mode and hybrid versions - All-dielectric cable construction requires no grounding or bonding - Availability with approval for TEMPEST applications - Available with interlocking armor - Listed OFNP and FT-6 - Available with Gigabit Ethernet and 10 Gigabit Ethernet performance
Description
2-F 62.5/125 TB PLENUM MIC 3.5/1.0DB/KM 200/500MHZ*KM GIG-PLUS (P/N 370-949-FDDI-02) Corning Cable Systems OFNP MIC Cables utilize 900 μm TBII® Buffered Fibers surrounded by dielectric strength members with a flexible, flame-retardant outer jacket. These cables meet the application requirements of the National Electrical Code® (NEC® Article 770) and are OFNP and FT-6 listed. These cables are ideal for routing inside buildings within plenum areas and riser shafts, to telecommunications rooms and workstations. Features - 900 μm TBII Buffered Fibers enable easy, consistent stripping - Small diameter and bend radius allow easy installation in spaceconstrained areas - Available in 62.5 μm, 50 μm, single-mode and hybrid versions - All-dielectric cable construction requires no grounding or bonding - Availability with approval for TEMPEST applications - Available with interlocking armor - Listed OFNP and FT-6 - Available with Gigabit Ethernet and 10 Gigabit Ethernet performance

Suppliers

Company
Product
Description
Supplier Links
Corning Cable MIC Plenum Cables 2-24 Fiber - 002K88-31130-29 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable MIC Plenum Cables 2-24 Fiber
002K88-31130-29
Corning Cable MIC Plenum Cables 2-24 Fiber 002K88-31130-29
2-F 62.5/125 TB PLENUM MIC 3.5/1.0DB/KM 200/500MHZ*KM GIG-PLUS (P/N 370-949-FDDI-02) Corning Cable Systems OFNP MIC Cables utilize 900 μm TBII® Buffered Fibers surrounded by dielectric strength members with a flexible, flame-retardant outer jacket. These cables meet the application requirements of the National Electrical Code® (NEC® Article 770) and are OFNP and FT-6 listed. These cables are ideal for routing inside buildings within plenum areas and riser shafts, to telecommunications rooms and workstations. Features - 900 μm TBII Buffered Fibers enable easy, consistent stripping - Small diameter and bend radius allow easy installation in spaceconstrained areas - Available in 62.5 μm, 50 μm, single-mode and hybrid versions - All-dielectric cable construction requires no grounding or bonding - Availability with approval for TEMPEST applications - Available with interlocking armor - Listed OFNP and FT-6 - Available with Gigabit Ethernet and 10 Gigabit Ethernet performance

2-F 62.5/125 TB PLENUM MIC 3.5/1.0DB/KM 200/500MHZ*KM GIG-PLUS (P/N 370-949-FDDI-02)
Corning Cable Systems OFNP MIC Cables utilize 900 μm
TBII® Buffered Fibers surrounded by dielectric strength members
with a flexible, flame-retardant outer jacket. These cables
meet the application requirements of the National Electrical
Code® (NEC® Article 770) and are OFNP and FT-6 listed.
These cables are ideal for routing inside buildings within
plenum areas and riser shafts, to telecommunications rooms
and workstations.
Features
- 900 μm TBII Buffered Fibers enable easy, consistent stripping
- Small diameter and bend radius allow easy installation in spaceconstrained
areas
- Available in 62.5 μm, 50 μm, single-mode and hybrid versions
- All-dielectric cable construction requires no grounding or
bonding
- Availability with approval for TEMPEST applications
- Available with interlocking armor
- Listed OFNP and FT-6
- Available with Gigabit Ethernet and 10 Gigabit Ethernet
performance

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 002K88-31130-29
Product Name Corning Cable MIC Plenum Cables 2-24 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 1 m, FC/APC - F-PM980-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details