TelephoneStuff.com Corning Cable STT-Drop Dielectric 2 Fiber Count Dielectric.. 002EB4-14101A20

Description
STT-Drop Dielectric 2 Fiber Count Dielectric Cable offers ease of installation of standard ALTOS Cables in an easy-access, single-tube design. This dielectric version eliminates any bonding and grounding requirements. Dielectric Cable Features: - Standard ALTOS Cables buffer tube in single-tube design - Crush resistance supports Fiber protection and signal integrity - RDUP listed - Fiber Count: 002 - Fiber Code = E: Single-Mode - RoHS Compliant - Jacket: 4 = Dielectric strength members/PE jacket - Fiber Placement: 1 = All fibers in same tube (standard) - Length Markings: 4 = Markings in feet (standard) - Tensile Strength: 1 = 1350 N (300 lbf) - Special Requirements: 20 = No Special Requirements - Available Lengths: 1312' and 2624' Note: Longer custom lengths available upon request.
Description
STT-Drop Dielectric 2 Fiber Count Dielectric Cable offers ease of installation of standard ALTOS Cables in an easy-access, single-tube design. This dielectric version eliminates any bonding and grounding requirements. Dielectric Cable Features: - Standard ALTOS Cables buffer tube in single-tube design - Crush resistance supports Fiber protection and signal integrity - RDUP listed - Fiber Count: 002 - Fiber Code = E: Single-Mode - RoHS Compliant - Jacket: 4 = Dielectric strength members/PE jacket - Fiber Placement: 1 = All fibers in same tube (standard) - Length Markings: 4 = Markings in feet (standard) - Tensile Strength: 1 = 1350 N (300 lbf) - Special Requirements: 20 = No Special Requirements - Available Lengths: 1312' and 2624' Note: Longer custom lengths available upon request.

Suppliers

Company
Product
Description
Supplier Links
Corning Cable STT-Drop Dielectric 2 Fiber Count Dielectric.. - 002EB4-14101A20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable STT-Drop Dielectric 2 Fiber Count Dielectric..
002EB4-14101A20
Corning Cable STT-Drop Dielectric 2 Fiber Count Dielectric.. 002EB4-14101A20
STT-Drop Dielectric 2 Fiber Count Dielectric Cable offers ease of installation of standard ALTOS Cables in an easy-access, single-tube design. This dielectric version eliminates any bonding and grounding requirements. Dielectric Cable Features: - Standard ALTOS Cables buffer tube in single-tube design - Crush resistance supports Fiber protection and signal integrity - RDUP listed - Fiber Count: 002 - Fiber Code = E: Single-Mode - RoHS Compliant - Jacket: 4 = Dielectric strength members/PE jacket - Fiber Placement: 1 = All fibers in same tube (standard) - Length Markings: 4 = Markings in feet (standard) - Tensile Strength: 1 = 1350 N (300 lbf) - Special Requirements: 20 = No Special Requirements - Available Lengths: 1312' and 2624' Note: Longer custom lengths available upon request.

STT-Drop Dielectric 2 Fiber Count Dielectric Cable offers ease of installation of standard ALTOS Cables in an easy-access, single-tube design. This dielectric version eliminates any bonding and grounding requirements.
Dielectric Cable Features:
- Standard ALTOS Cables buffer tube in single-tube design
- Crush resistance supports Fiber protection and signal integrity
- RDUP listed
- Fiber Count: 002
- Fiber Code = E: Single-Mode
- RoHS Compliant
- Jacket: 4 = Dielectric strength members/PE jacket
- Fiber Placement: 1 = All fibers in same tube (standard)
- Length Markings: 4 = Markings in feet (standard)
- Tensile Strength: 1 = 1350 N (300 lbf)
- Special Requirements: 20 = No Special Requirements
- Available Lengths: 1312' and 2624'
Note: Longer custom lengths available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 002EB4-14101A20
Product Name Corning Cable STT-Drop Dielectric 2 Fiber Count Dielectric..
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Kinetix 25-25m Fiber Optic Cable - 2090-SCNP25-0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material nylon
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details