TelephoneStuff.com Corning Cable FREEDM One Tight-Buffered Interlocking.. 002E8F-31131-A1

Description
FREEDM One Tight-Buffered, Interlocking Armored Cable, Riser, 2 F, Single-mode (OS2). Corning Cable Systems FREEDM One Interlocking Armored Cables are flame-retardant, indoor/outdoor, cables designed for interbuilding and intrabuilding backbone installations that eliminate the need for a transition splice when entering the building. Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance, these cables are ideal for industrial and heavy traffic areas and installations requiring extra protection for optical cables. Cable Features: - These cables are protected against water penetration by innovative waterblocking technology, making it ideal for OSP applications - The flexible, interlocking armored design offers over seven times the crush protection compared to unarmored cables (as characterized to ICEA-696) and allows easy one step installation, thereby reducing the overall installation costs - The UV-resistant, flame-retardant jacket is rugged, durable and easy to strip - Fiber Count: 2 - Waterblocking technology: OSP (outdoor) applications - Flexible, interlocking armor design: Seven times crush protection compared to unarmored cables - UV-resistant, flame-retardant jacket: Rugged, durable and easy to strip Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.
Description
FREEDM One Tight-Buffered, Interlocking Armored Cable, Riser, 2 F, Single-mode (OS2). Corning Cable Systems FREEDM One Interlocking Armored Cables are flame-retardant, indoor/outdoor, cables designed for interbuilding and intrabuilding backbone installations that eliminate the need for a transition splice when entering the building. Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance, these cables are ideal for industrial and heavy traffic areas and installations requiring extra protection for optical cables. Cable Features: - These cables are protected against water penetration by innovative waterblocking technology, making it ideal for OSP applications - The flexible, interlocking armored design offers over seven times the crush protection compared to unarmored cables (as characterized to ICEA-696) and allows easy one step installation, thereby reducing the overall installation costs - The UV-resistant, flame-retardant jacket is rugged, durable and easy to strip - Fiber Count: 2 - Waterblocking technology: OSP (outdoor) applications - Flexible, interlocking armor design: Seven times crush protection compared to unarmored cables - UV-resistant, flame-retardant jacket: Rugged, durable and easy to strip Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

Suppliers

Company
Product
Description
Supplier Links
Corning Cable FREEDM One Tight-Buffered Interlocking.. - 002E8F-31131-A1 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable FREEDM One Tight-Buffered Interlocking..
002E8F-31131-A1
Corning Cable FREEDM One Tight-Buffered Interlocking.. 002E8F-31131-A1
FREEDM One Tight-Buffered, Interlocking Armored Cable, Riser, 2 F, Single-mode (OS2). Corning Cable Systems FREEDM One Interlocking Armored Cables are flame-retardant, indoor/outdoor, cables designed for interbuilding and intrabuilding backbone installations that eliminate the need for a transition splice when entering the building. Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance, these cables are ideal for industrial and heavy traffic areas and installations requiring extra protection for optical cables. Cable Features: - These cables are protected against water penetration by innovative waterblocking technology, making it ideal for OSP applications - The flexible, interlocking armored design offers over seven times the crush protection compared to unarmored cables (as characterized to ICEA-696) and allows easy one step installation, thereby reducing the overall installation costs - The UV-resistant, flame-retardant jacket is rugged, durable and easy to strip - Fiber Count: 2 - Waterblocking technology: OSP (outdoor) applications - Flexible, interlocking armor design: Seven times crush protection compared to unarmored cables - UV-resistant, flame-retardant jacket: Rugged, durable and easy to strip Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

FREEDM One Tight-Buffered, Interlocking Armored Cable, Riser, 2 F, Single-mode (OS2). Corning Cable Systems FREEDM One Interlocking Armored Cables are flame-retardant, indoor/outdoor, cables designed for interbuilding and intrabuilding backbone installations that eliminate the need for a transition splice when entering the building. Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance, these cables are ideal for industrial and heavy traffic areas and installations requiring extra protection for optical cables.
Cable Features:
- These cables are protected against water penetration by innovative waterblocking technology, making it ideal for OSP applications
- The flexible, interlocking armored design offers over seven times the crush protection compared to unarmored cables (as characterized to ICEA-696) and allows easy one step installation, thereby reducing the overall installation costs
- The UV-resistant, flame-retardant jacket is rugged, durable and easy to strip
- Fiber Count: 2
- Waterblocking technology: OSP (outdoor) applications
- Flexible, interlocking armor design: Seven times crush protection compared to unarmored cables
- UV-resistant, flame-retardant jacket: Rugged, durable and easy to strip
Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 002E8F-31131-A1
Product Name Corning Cable FREEDM One Tight-Buffered Interlocking..
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00012 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details