The 9012G single stage pressure switches are control circuit rated devices. This series of switches can be used in pneumatic and hydraulic systems and on a variety of machine and process applications to protect the equipment. These pressure switches can be used to either control or monitor the system pressure.
Diaphragm actuated. Buna-N Nitrile diaphragm, zinc plated steel housing
Pressure Range = 3 - 150 (Decreasing) psi, 6 - 30 (Differential) psi
Pressure Reading Type = Differential
Media Measured = Air, Hydraulic Oil, Non-Corrosive Gas, Non-Corrosive Liquids
Output Type = SPDT-NO/NC
Supply Voltage = 240 V ac, 250 V dc
Minimum Pressure Reading = 3 (Decreasing) psi, 6 (Differential) psi
Maximum Pressure Reading = 150 (Decreasing) psi, 30 (Differential) psi
Process Connection = 0.25 in NPTF
Electrical Connection = 0.5 in NPT
Minimum Operating Temperature = -10°F
RS Components, Ltd. | |
---|---|
Product Category | Pressure Switches |
Product Number | 1242120 |
Pressure Measurement | Differential |
Material | Liquid; Gas; Air, Hydraulic Oil, Non-Corrosive Gas, Non-Corrosive Liquids |
Working Pressure Range | 3 to 150 psi (2.11 to 106 m H2O) |
Vacuum Range | 7757 torr (-275 in Hg vac) |
Signal Output | Switch; SPDT-NO/NC |