Ultra low adjustable pressure switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes this series well suited for applications that formerly required the use of diaphragm seals.
*Temperature limits change with O-Ring selection
Ultra low adjustable differential pressure switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or corrosive atmospheres.
*Temperature limits change with O-Ring selection. See Electrical Assembly specification sheet for Temperature Class Ratings.
Neo-Dyn | Neo-Dyn | |
---|---|---|
Product Category | Pressure Switches | Pressure Switches |
Product Number | 152P8 | 152P8 |
Product Name | Ultra Low Differential with Pressure Switch - NEMA 4 & 13 | Ultra Low Differential Pressure Switch - NEMA 4X, 7, 9 & 13 |
Sensor Technology | Mechanical Deflection | Mechanical Deflection |
Pressure Measurement | Differential | Differential |
Switch Point Range | 0.0723 to 3.61 psi (0.0509 to 2.54 m H2O) | 0.0723 to 3.61 psi (0.0509 to 2.54 m H2O) |
Deadband | 0.0542 psi (0.0381 m H2O) | 0.0542 psi (0.0381 m H2O) |
Operating Temperature | -40 to 180 F (-40 to 82 C) | -40 to 180 F (-40 to 82 C) |