Teledyne LeCroy Touch Screen Oscilloscope WaveSurfer 510

Description
The WaveSurfer 510 combines the MAUI with OneTouch user interface with powerful waveform processing, in addition to advanced math, measurement, and debug tools, to quickly analyze and find the root cause of problems. The 12.1” touch-screen display of the WaveSurfer 510 is the largest in its class and makes viewing waveform abnormalities fast and easy. Key Features 1 GHz, 10 GS/s, up to 16 Mpts/ch MAUI with OneTouch Designed for touch Built for simplicity Made to solve WaveScan - Advanced Search and Find LabNotebook Documentation and Report Generation History Mode - Waveform Playback Sequence Mode Segmented Memory Spectrum Analyzer Mode Power Analysis Software Serial Trigger and Decode I2C, SPI, UART CAN, LIN, FlexRay, SENT Ethernet 10/100BaseT, USB 1.0/1.1/2.0, USB2.0-HSIC Audio (I2S, LJ, RJ, TDM) MIL-STD-1553, ARINC 429 MIPI D-PHY, DigRF 3G, DigRF v4 Manchester, NRZ
Datasheet
Description
The WaveSurfer 510 combines the MAUI with OneTouch user interface with powerful waveform processing, in addition to advanced math, measurement, and debug tools, to quickly analyze and find the root cause of problems. The 12.1” touch-screen display of the WaveSurfer 510 is the largest in its class and makes viewing waveform abnormalities fast and easy. Key Features 1 GHz, 10 GS/s, up to 16 Mpts/ch MAUI with OneTouch Designed for touch Built for simplicity Made to solve WaveScan - Advanced Search and Find LabNotebook Documentation and Report Generation History Mode - Waveform Playback Sequence Mode Segmented Memory Spectrum Analyzer Mode Power Analysis Software Serial Trigger and Decode I2C, SPI, UART CAN, LIN, FlexRay, SENT Ethernet 10/100BaseT, USB 1.0/1.1/2.0, USB2.0-HSIC Audio (I2S, LJ, RJ, TDM) MIL-STD-1553, ARINC 429 MIPI D-PHY, DigRF 3G, DigRF v4 Manchester, NRZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Oscilloscope - WaveSurfer 510 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Oscilloscope
WaveSurfer 510
Touch Screen Oscilloscope WaveSurfer 510
The WaveSurfer 510 combines the MAUI with OneTouch user interface with powerful waveform processing, in addition to advanced math, measurement, and debug tools, to quickly analyze and find the root cause of problems. The 12.1” touch-screen display of the WaveSurfer 510 is the largest in its class and makes viewing waveform abnormalities fast and easy. Key Features 1 GHz, 10 GS/s, up to 16 Mpts/ch MAUI with OneTouch Designed for touch Built for simplicity Made to solve WaveScan - Advanced Search and Find LabNotebook Documentation and Report Generation History Mode - Waveform Playback Sequence Mode Segmented Memory Spectrum Analyzer Mode Power Analysis Software Serial Trigger and Decode I2C, SPI, UART CAN, LIN, FlexRay, SENT Ethernet 10/100BaseT, USB 1.0/1.1/2.0, USB2.0-HSIC Audio (I2S, LJ, RJ, TDM) MIL-STD-1553, ARINC 429 MIPI D-PHY, DigRF 3G, DigRF v4 Manchester, NRZ

The WaveSurfer 510 combines the MAUI with OneTouch user interface with powerful waveform processing, in addition to advanced math, measurement, and debug tools, to quickly analyze and find the root cause of problems. The 12.1” touch-screen display of the WaveSurfer 510 is the largest in its class and makes viewing waveform abnormalities fast and easy.

Key Features

  • 1 GHz, 10 GS/s, up to 16 Mpts/ch
  • MAUI with OneTouch
    • Designed for touch
    • Built for simplicity
    • Made to solve
  • WaveScan - Advanced Search and Find
  • LabNotebook Documentation and Report
  • Generation
  • History Mode - Waveform Playback
  • Sequence Mode Segmented Memory
  • Spectrum Analyzer Mode
  • Power Analysis Software
  • Serial Trigger and Decode
    • I2C, SPI, UART
    • CAN, LIN, FlexRay, SENT
    • Ethernet 10/100BaseT, USB 1.0/1.1/2.0, USB2.0-HSIC
    • Audio (I2S, LJ, RJ, TDM)
    • MIL-STD-1553, ARINC 429
    • MIPI D-PHY, DigRF 3G, DigRF v4
    • Manchester, NRZ
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WaveSurfer 510
Product Name Touch Screen Oscilloscope
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 11.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 7250987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
MSO2104-S 100MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2104-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT1000E6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details