Teledyne LeCroy Touch Screen Oscilloscope WaveSurfer 3034

Description
WaveSurfer 3000 oscilloscopes feature the MAUI advanced user interface with touch screen simplicity to shorten debug time. Quickly identify and isolate anomalies with WaveScan, Fast Display, and History mode for faster troubleshooting; LabNotebook enables easy documentation and convenient collaboration. The advanced probe interface, upgradable bandwidth and multi-instrument capabilities provide maximum versatility and investment protection. MAUI - A New Wave of Thinking MAUI is the most advanced oscilloscope user interface. MAUI is designed for touch; all important oscilloscope controls are accessed through the intuitive touch screen. MAUI is built for simplicity; time saving shortcuts and intuitive dialogs simplify setup. MAUI is made to solve; deep set of debug and analysis tools help identify problems and find solutions quickly. Advanced Anomaly Detection Combining a fast waveform update rate of 130,000 waveforms/second with History mode waveform playback and WaveScan search and find, the WaveSurfer 3000 is an outstanding tool for waveform anomaly detection. Capture, Debug, Analyze, Document The advanced active probe interface gives tremendous flexibility for capturing all types of signals. Debug, analyze and document problems through the use of powerful math and measurement capabilities, sequence mode segmented memory, and LabNotebook. Multi-Instrument Capabilities Beyond traditional oscilloscope functionality the WaveSurfer 3000 has a variety of multi-instrument capabilities including, waveform generation with a built-in function generator, protocol analysis with serial data trigger and decode, logic analysis with an available 16 channel mixed signal option and digital voltmeter measurements. Key Features 200 MHz, 350 MHz, 500 MHz and 750 MHz bandwidths Up to 4 GS/s sample rate Long Memory – up to 10 Mpts/Ch 10.1” touch screen display MAUI - Advanced User Interface Advanced Anomaly Detection Capture, Debug, Analyze, Document Multi-Instrument Capabilities Future Proof
Datasheet
Description
WaveSurfer 3000 oscilloscopes feature the MAUI advanced user interface with touch screen simplicity to shorten debug time. Quickly identify and isolate anomalies with WaveScan, Fast Display, and History mode for faster troubleshooting; LabNotebook enables easy documentation and convenient collaboration. The advanced probe interface, upgradable bandwidth and multi-instrument capabilities provide maximum versatility and investment protection. MAUI - A New Wave of Thinking MAUI is the most advanced oscilloscope user interface. MAUI is designed for touch; all important oscilloscope controls are accessed through the intuitive touch screen. MAUI is built for simplicity; time saving shortcuts and intuitive dialogs simplify setup. MAUI is made to solve; deep set of debug and analysis tools help identify problems and find solutions quickly. Advanced Anomaly Detection Combining a fast waveform update rate of 130,000 waveforms/second with History mode waveform playback and WaveScan search and find, the WaveSurfer 3000 is an outstanding tool for waveform anomaly detection. Capture, Debug, Analyze, Document The advanced active probe interface gives tremendous flexibility for capturing all types of signals. Debug, analyze and document problems through the use of powerful math and measurement capabilities, sequence mode segmented memory, and LabNotebook. Multi-Instrument Capabilities Beyond traditional oscilloscope functionality the WaveSurfer 3000 has a variety of multi-instrument capabilities including, waveform generation with a built-in function generator, protocol analysis with serial data trigger and decode, logic analysis with an available 16 channel mixed signal option and digital voltmeter measurements. Key Features 200 MHz, 350 MHz, 500 MHz and 750 MHz bandwidths Up to 4 GS/s sample rate Long Memory – up to 10 Mpts/Ch 10.1” touch screen display MAUI - Advanced User Interface Advanced Anomaly Detection Capture, Debug, Analyze, Document Multi-Instrument Capabilities Future Proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Oscilloscope - WaveSurfer 3034 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Oscilloscope
WaveSurfer 3034
Touch Screen Oscilloscope WaveSurfer 3034
WaveSurfer 3000 oscilloscopes feature the MAUI advanced user interface with touch screen simplicity to shorten debug time. Quickly identify and isolate anomalies with WaveScan, Fast Display, and History mode for faster troubleshooting; LabNotebook enables easy documentation and convenient collaboration. The advanced probe interface, upgradable bandwidth and multi-instrument capabilities provide maximum versatility and investment protection. MAUI - A New Wave of Thinking MAUI is the most advanced oscilloscope user interface. MAUI is designed for touch; all important oscilloscope controls are accessed through the intuitive touch screen. MAUI is built for simplicity; time saving shortcuts and intuitive dialogs simplify setup. MAUI is made to solve; deep set of debug and analysis tools help identify problems and find solutions quickly. Advanced Anomaly Detection Combining a fast waveform update rate of 130,000 waveforms/second with History mode waveform playback and WaveScan search and find, the WaveSurfer 3000 is an outstanding tool for waveform anomaly detection. Capture, Debug, Analyze, Document The advanced active probe interface gives tremendous flexibility for capturing all types of signals. Debug, analyze and document problems through the use of powerful math and measurement capabilities, sequence mode segmented memory, and LabNotebook. Multi-Instrument Capabilities Beyond traditional oscilloscope functionality the WaveSurfer 3000 has a variety of multi-instrument capabilities including, waveform generation with a built-in function generator, protocol analysis with serial data trigger and decode, logic analysis with an available 16 channel mixed signal option and digital voltmeter measurements. Key Features 200 MHz, 350 MHz, 500 MHz and 750 MHz bandwidths Up to 4 GS/s sample rate Long Memory – up to 10 Mpts/Ch 10.1” touch screen display MAUI - Advanced User Interface Advanced Anomaly Detection Capture, Debug, Analyze, Document Multi-Instrument Capabilities Future Proof

WaveSurfer 3000 oscilloscopes feature the MAUI advanced user interface with touch screen simplicity to shorten debug time. Quickly identify and isolate anomalies with WaveScan, Fast Display, and History mode for faster troubleshooting; LabNotebook enables easy documentation and convenient collaboration. The advanced probe interface, upgradable bandwidth and multi-instrument capabilities provide maximum versatility and investment protection.

MAUI - A New Wave of Thinking

MAUI is the most advanced oscilloscope user interface. MAUI is designed for touch; all important oscilloscope controls are accessed through the intuitive touch screen. MAUI is built for simplicity; time saving shortcuts and intuitive dialogs simplify setup. MAUI is made to solve; deep set of debug and analysis tools help identify problems and find solutions quickly.

Advanced Anomaly Detection

Combining a fast waveform update rate of 130,000 waveforms/second with History mode waveform playback and WaveScan search and find, the WaveSurfer 3000 is an outstanding tool for waveform anomaly detection.

Capture, Debug, Analyze, Document

The advanced active probe interface gives tremendous flexibility for capturing all types of signals. Debug, analyze and document problems through the use of powerful math and measurement capabilities, sequence mode segmented memory, and LabNotebook.

Multi-Instrument Capabilities

Beyond traditional oscilloscope functionality the WaveSurfer 3000 has a variety of multi-instrument capabilities including, waveform generation with a built-in function generator, protocol analysis with serial data trigger and decode, logic analysis with an available 16 channel mixed signal option and digital voltmeter measurements.

Key Features

  • 200 MHz, 350 MHz, 500 MHz and 750 MHz bandwidths
  • Up to 4 GS/s sample rate
  • Long Memory – up to 10 Mpts/Ch
  • 10.1” touch screen display
  • MAUI - Advanced User Interface
  • Advanced Anomaly Detection
  • Capture, Debug, Analyze, Document
  • Multi-Instrument Capabilities
  • Future Proof
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WaveSurfer 3034
Product Name Touch Screen Oscilloscope
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 11.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000F4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 1953180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details