Teledyne LeCroy Touch Screen Vehicle Bus Analyzer VBA9104

Description
The VBA9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools Analysis Packages Included CAN FD TDME Symbolic LIN TDME Flexray TDMP
Datasheet
Description
The VBA9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools Analysis Packages Included CAN FD TDME Symbolic LIN TDME Flexray TDMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Vehicle Bus Analyzer - VBA9104 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Vehicle Bus Analyzer
VBA9104
Touch Screen Vehicle Bus Analyzer VBA9104
The VBA9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz bandwidths Up to 40 GS/s sample rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools Analysis Packages Included CAN FD TDME Symbolic LIN TDME Flexray TDMP

The VBA9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight.

Key Features

  • 10 bit resolution; up to 13.8 bits with Optimized Filtering
  • 1 GHz bandwidths
  • Up to 40 GS/s sample rate
  • 15.4" capacitive touch screen
  • MAUI with OneTouch
    • Designed for touch
    • Built for simplicity
    • Made to solve
  • Advanced Tools
    • Jitter and Timing Analysis Capabilities
    • WaveScan – Search and Find
    • LabNotebook Documentation and Report Generation
    • History Mode – Waveform Playback
  • Optional Software Packages
    • Advanced Customization
    • Digital Filtering
    • Spectrum Analysis
    • Device and Switching Power Supply Analysis
    • Comprehensive set of serial data analysis, debug, validation and compliance tools
  • Analysis Packages Included
    • CAN FD TDME Symbolic
    • LIN TDME
    • Flexray TDMP
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number VBA9104
Product Name Touch Screen Vehicle Bus Analyzer
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 13.80 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000F4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UTD2052CEX+ 50MHz 2Ch Digital Storage Oscilloscope - UTD2052CEX+ - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 7251062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details