Siglent Technologies NA, Inc. 100MHz/4-Channel Oscilloscope 8"Display,SPO Technology SDS2104

Description
Product Highlights Innovative digital oscilloscope with Siglent's unique SPO technology Long memory depth of up to 28Mpts Waveform capturing rate up to 110,000wfs/s Four channel oscilloscope - measure four waveforms simultaneously Up to 100MHz bandwidth Zoom function based on hardware technology Advanced mathematical operations including FFT, differential, integral, and square root Built-in 25MHz function/arbitrary waveform generator Smart trigger functionality including Window, Runt, Interval, DropOut, and Pattern Serial decode and trigger functions: I²C, SPI, UART/RS232, CAN, LIN, and support for HDTV video trigger function Digital trigger function with precise trigger, low trigger jitter, high trigger sensitivty, 1ns trigger timimg, configurable noise rejection, and high stability not affected by temperature changes
Datasheet
Description
Product Highlights Innovative digital oscilloscope with Siglent's unique SPO technology Long memory depth of up to 28Mpts Waveform capturing rate up to 110,000wfs/s Four channel oscilloscope - measure four waveforms simultaneously Up to 100MHz bandwidth Zoom function based on hardware technology Advanced mathematical operations including FFT, differential, integral, and square root Built-in 25MHz function/arbitrary waveform generator Smart trigger functionality including Window, Runt, Interval, DropOut, and Pattern Serial decode and trigger functions: I²C, SPI, UART/RS232, CAN, LIN, and support for HDTV video trigger function Digital trigger function with precise trigger, low trigger jitter, high trigger sensitivty, 1ns trigger timimg, configurable noise rejection, and high stability not affected by temperature changes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz/4-Channel Oscilloscope 8
Rochester, NY, USA
100MHz/4-Channel Oscilloscope 8"Display,SPO Technology
SDS2104
100MHz/4-Channel Oscilloscope 8"Display,SPO Technology SDS2104
Product Highlights Innovative digital oscilloscope with Siglent's unique SPO technology Long memory depth of up to 28Mpts Waveform capturing rate up to 110,000wfs/s Four channel oscilloscope - measure four waveforms simultaneously Up to 100MHz bandwidth Zoom function based on hardware technology Advanced mathematical operations including FFT, differential, integral, and square root Built-in 25MHz function/arbitrary waveform generator Smart trigger functionality including Window, Runt, Interval, DropOut, and Pattern Serial decode and trigger functions: I²C, SPI, UART/RS232, CAN, LIN, and support for HDTV video trigger function Digital trigger function with precise trigger, low trigger jitter, high trigger sensitivty, 1ns trigger timimg, configurable noise rejection, and high stability not affected by temperature changes

Product Highlights

  • Innovative digital oscilloscope with Siglent's unique SPO technology
  • Long memory depth of up to 28Mpts
  • Waveform capturing rate up to 110,000wfs/s
  • Four channel oscilloscope - measure four waveforms simultaneously
  • Up to 100MHz bandwidth
  • Zoom function based on hardware technology
  • Advanced mathematical operations including FFT, differential, integral, and square root
  • Built-in 25MHz function/arbitrary waveform generator
  • Smart trigger functionality including Window, Runt, Interval, DropOut, and Pattern
  • Serial decode and trigger functions: I²C, SPI, UART/RS232, CAN, LIN, and support for HDTV video trigger function
  • Digital trigger function with precise trigger, low trigger jitter, high trigger sensitivty, 1ns trigger timimg, configurable noise rejection, and high stability not affected by temperature changes
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number SDS2104
Product Name 100MHz/4-Channel Oscilloscope 8"Display,SPO Technology
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Firmware & Utilities - MT2001F - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Low Profile Digital Storage Oscilloscope - SDS6104L - Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details