Teledyne Monitor Labs, Inc. UV Fluorescence SO2 Analyzer TML50

Description
The sensor-e® SO2 uses the proven UV flourescence principle, coupled with state-of-the art microprocessor technology to provide accurate and dependable measurements of low level SO2. Exceptional stability is achieved with the use of an optical shutter to compensate for PMT drift and a reference detector to correct for changes in UV lamp intensity. A hydrocarbon “kicker” and advanced optical design combine to prevent inaccuracies due to interferents. The multi-tasking software gives real time indication of a large number of operational parameters and provides automatic alarms if diagnostic limits are exceeded. All instruments of the sensor-e® series include an extensive built-indata acquisition capability using the analyzer’s internal memory. This allows the logging of multiple parameters (over 500,000 records) including averaged or instantaneous values, calibration data and operating parameters such as flow, pressure and lamp intensity. Stored data are easily retrieved through the RS-232 port via sensor-e.com software or from the front panel, allowing operations to perform predictive diagnostics and enhanced data analysis by tracking parameter trends. The sensor-e® SO2 combines lighter weight, rugged construction, ease of use, powerful diagnostics, modular design and outstanding performance to yield the ideal tool for today’s air monitoring requirements.
Description
The sensor-e® SO2 uses the proven UV flourescence principle, coupled with state-of-the art microprocessor technology to provide accurate and dependable measurements of low level SO2. Exceptional stability is achieved with the use of an optical shutter to compensate for PMT drift and a reference detector to correct for changes in UV lamp intensity. A hydrocarbon “kicker” and advanced optical design combine to prevent inaccuracies due to interferents. The multi-tasking software gives real time indication of a large number of operational parameters and provides automatic alarms if diagnostic limits are exceeded. All instruments of the sensor-e® series include an extensive built-indata acquisition capability using the analyzer’s internal memory. This allows the logging of multiple parameters (over 500,000 records) including averaged or instantaneous values, calibration data and operating parameters such as flow, pressure and lamp intensity. Stored data are easily retrieved through the RS-232 port via sensor-e.com software or from the front panel, allowing operations to perform predictive diagnostics and enhanced data analysis by tracking parameter trends. The sensor-e® SO2 combines lighter weight, rugged construction, ease of use, powerful diagnostics, modular design and outstanding performance to yield the ideal tool for today’s air monitoring requirements.

Suppliers

Company
Product
Description
Supplier Links
UV Fluorescence SO<sub>2</sub> Analyzer - TML50 - Teledyne Monitor Labs, Inc.
Englewood, CO, USA
UV Fluorescence SO2 Analyzer
TML50
UV Fluorescence SO2 Analyzer TML50
The sensor-e® SO2 uses the proven UV flourescence principle, coupled with state-of-the art microprocessor technology to provide accurate and dependable measurements of low level SO2. Exceptional stability is achieved with the use of an optical shutter to compensate for PMT drift and a reference detector to correct for changes in UV lamp intensity. A hydrocarbon “kicker” and advanced optical design combine to prevent inaccuracies due to interferents. The multi-tasking software gives real time indication of a large number of operational parameters and provides automatic alarms if diagnostic limits are exceeded. All instruments of the sensor-e® series include an extensive built-indata acquisition capability using the analyzer’s internal memory. This allows the logging of multiple parameters (over 500,000 records) including averaged or instantaneous values, calibration data and operating parameters such as flow, pressure and lamp intensity. Stored data are easily retrieved through the RS-232 port via sensor-e.com software or from the front panel, allowing operations to perform predictive diagnostics and enhanced data analysis by tracking parameter trends. The sensor-e® SO2 combines lighter weight, rugged construction, ease of use, powerful diagnostics, modular design and outstanding performance to yield the ideal tool for today’s air monitoring requirements.

The sensor-e® SO2 uses the proven
UV flourescence principle, coupled
with state-of-the art microprocessor
technology to provide accurate and
dependable measurements of low
level SO2. Exceptional stability is
achieved with the use of an optical
shutter to compensate for PMT drift
and a reference detector to correct
for changes in UV lamp intensity. A
hydrocarbon “kicker” and advanced
optical design combine to prevent
inaccuracies due to interferents. The
multi-tasking software gives real
time indication of a large number of
operational parameters and provides
automatic alarms if diagnostic limits
are exceeded.
All instruments of the sensor-e®
series include an extensive built-indata
acquisition capability using the
analyzer’s internal memory. This
allows the logging of multiple parameters
(over 500,000 records) including
averaged or instantaneous values,
calibration data and operating parameters
such as flow, pressure and lamp
intensity.
Stored data are easily retrieved
through the RS-232 port via
sensor-e.com software or from the
front panel, allowing operations to
perform predictive diagnostics and
enhanced data analysis by tracking
parameter trends.
The sensor-e® SO2 combines lighter
weight, rugged construction, ease of
use, powerful diagnostics, modular
design and outstanding performance
to yield the ideal tool for today’s air
monitoring requirements.

Supplier's Site

Technical Specifications

  Teledyne Monitor Labs, Inc.
Product Category Gas Instruments
Product Number TML50
Product Name UV Fluorescence SO2 Analyzer
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Combustible; SO2; (0-50 ppb / 0-20 ppm)
Electrical Outputs Voltage; Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Gas Monitor - Z-Gard® S MPO Single Gas Sensor - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
CLP/Nextstep (Legacy) TDI & PPDI Cassette -  - DOD Technologies Inc.
Specs
Mounting Type Portable
Sensor Technology Colorimetric
View Details
Vapor Flammability Analyzer - PrevEx Model SNR701 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details