Teledyne Monitor Labs, Inc. Gas Filter Correlation CO2 Analyzer TML20

Description
The sensor-e® CO2 measures carbon dioxide by comparing infrared energy absorbed by a sample to that absorbed by a reference gas according to the Beer-Lambert law. This is accomplished with a Gas Filter wheel which alternately allows a high energy infrared light source to pass through a CO2 filled chamber and a chamber with no CO2 present. The light then travels through the sample cell, which has a folded path. The energy loss through the sample cell is compared with the zero reference signal provided by the gas filter to produce an output proportional to concentration, with little effect from interfering gases within the sample.
Description
The sensor-e® CO2 measures carbon dioxide by comparing infrared energy absorbed by a sample to that absorbed by a reference gas according to the Beer-Lambert law. This is accomplished with a Gas Filter wheel which alternately allows a high energy infrared light source to pass through a CO2 filled chamber and a chamber with no CO2 present. The light then travels through the sample cell, which has a folded path. The energy loss through the sample cell is compared with the zero reference signal provided by the gas filter to produce an output proportional to concentration, with little effect from interfering gases within the sample.

Suppliers

Company
Product
Description
Supplier Links
Gas Filter Correlation CO2 Analyzer - TML20 - Teledyne Monitor Labs, Inc.
Englewood, CO, USA
Gas Filter Correlation CO2 Analyzer
TML20
Gas Filter Correlation CO2 Analyzer TML20
The sensor-e® CO2 measures carbon dioxide by comparing infrared energy absorbed by a sample to that absorbed by a reference gas according to the Beer-Lambert law. This is accomplished with a Gas Filter wheel which alternately allows a high energy infrared light source to pass through a CO2 filled chamber and a chamber with no CO2 present. The light then travels through the sample cell, which has a folded path. The energy loss through the sample cell is compared with the zero reference signal provided by the gas filter to produce an output proportional to concentration, with little effect from interfering gases within the sample.

The sensor-e® CO2 measures carbon
dioxide by comparing infrared
energy absorbed by a sample to that
absorbed by a reference gas according
to the Beer-Lambert law. This is
accomplished with a Gas Filter wheel
which alternately allows a high energy
infrared light source to pass through
a CO2 filled chamber and a chamber
with no CO2 present.
The light then travels through the
sample cell, which has a folded path.
The energy loss through the sample
cell is compared with the zero reference
signal provided by the gas filter
to produce an output proportional to
concentration, with little effect from
interfering gases within the sample.

Supplier's Site

Technical Specifications

  Teledyne Monitor Labs, Inc.
Product Category Gas Instruments
Product Number TML20
Product Name Gas Filter Correlation CO2 Analyzer
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Combustible; CO2; (0-2000 ppm)
Electrical Outputs Voltage; Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Portable Gas Monitor - ALTAIR® Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types CO; (25 PPM, 100 PPM); H2S; (10 PPM, 15 PPM); O2; (19.5% VOL, 23% VOL)
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
SC-04 Phosphine (PH3) Portable Gas Monitor -  - DOD Technologies Inc.
Specs
Display Digital
Features Intrinsically Safe
Instrument Type Monitor
View Details
Vapor Flammability Analyzer - PrevEx Model SNR701 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details