C.I. Analytics, Inc. Total Analysis Process Analyzer 9730

Description
Total analysis and multi-stream process analyzer for gases, liquids and LPGs in the oil and gas industry This highly robust and reliable unit can meet the stringent demands of a hazardous area while providing the user with maximum flexibility for analysis parameters. It boasts all the same features as the 9710, but also has a dynamic combustion system for the conversion of total sulphur/total chlorides and NOx (only one impurity at a time). Fully automated with digital flow controls, the 9730 Process Analyzer is equipped with ciSmart software, can measure up to four streams, has Nema 4x ip66 enclosures and is wall mountable. Its low cost of ownership, versatility and high performance make the 9730 model our most popular process analyzer.
Request a Quote Datasheet
Description
Total analysis and multi-stream process analyzer for gases, liquids and LPGs in the oil and gas industry This highly robust and reliable unit can meet the stringent demands of a hazardous area while providing the user with maximum flexibility for analysis parameters. It boasts all the same features as the 9710, but also has a dynamic combustion system for the conversion of total sulphur/total chlorides and NOx (only one impurity at a time). Fully automated with digital flow controls, the 9730 Process Analyzer is equipped with ciSmart software, can measure up to four streams, has Nema 4x ip66 enclosures and is wall mountable. Its low cost of ownership, versatility and high performance make the 9730 model our most popular process analyzer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Total Analysis Process Analyzer - 9730 - C.I. Analytics, Inc.
Chambly, Quebec, Canada
Total Analysis Process Analyzer
9730
Total Analysis Process Analyzer 9730
Total analysis and multi-stream process analyzer for gases, liquids and LPGs in the oil and gas industry This highly robust and reliable unit can meet the stringent demands of a hazardous area while providing the user with maximum flexibility for analysis parameters. It boasts all the same features as the 9710, but also has a dynamic combustion system for the conversion of total sulphur/total chlorides and NOx (only one impurity at a time). Fully automated with digital flow controls, the 9730 Process Analyzer is equipped with ciSmart software, can measure up to four streams, has Nema 4x ip66 enclosures and is wall mountable. Its low cost of ownership, versatility and high performance make the 9730 model our most popular process analyzer.

Total analysis and multi-stream process analyzer for gases, liquids and LPGs in the oil and gas industry

This highly robust and reliable unit can meet the stringent demands of a hazardous area while providing the user with maximum flexibility for analysis parameters. It boasts all the same features as the 9710, but also has a dynamic combustion system for the conversion of total sulphur/total chlorides and NOx (only one impurity at a time).

Fully automated with digital flow controls, the 9730 Process Analyzer is equipped with ciSmart software, can measure up to four streams, has Nema 4x ip66 enclosures and is wall mountable.

Its low cost of ownership, versatility and high performance make the 9730 model our most popular process analyzer.

Supplier's Site Datasheet

Technical Specifications

  C.I. Analytics, Inc.
Product Category Gas Instruments
Product Number 9730
Product Name Total Analysis Process Analyzer
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Impurity Lab Analyzer - 9600L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced dry colorimetry Sensi-Tape® and Tri-Color adaptive optics block
View Details
Multi-Element Lab Analyzer - SuperC AMF - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced dry colorimetric Sensi-Tape® and Tri-Color adaptive optics block
View Details
Total and Multi-Element Lab Analyzer - 2010L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced Dry Colorimetric Sensi-Tape® with Tri-Color adaptive optics block
View Details
Gas and LPG Process Analyzer - 9710 - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Dry colorimetry Sensi-Tape® detection with solid state optics source
View Details