Airmar Technology Corporation R599LM Chirp-ready In-hull R599LM

Description
3 kW Having the right tool for the job makes the job easier and provides better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low to medium-frequency transducer. The Chirp-ready R599LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R599LM transmits across the low frequency bandwidth of 28 to 60 kHz and the medium frequency from 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R599LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 to 3 kW of power for superior deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 82 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane transducer housing with plastic mounting tank Also available as thru-hull external (R509LM) and cavity/welded-tank (CM599LM) mounts Patented Xducer ID® technology
Datasheet
Description
3 kW Having the right tool for the job makes the job easier and provides better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low to medium-frequency transducer. The Chirp-ready R599LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R599LM transmits across the low frequency bandwidth of 28 to 60 kHz and the medium frequency from 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R599LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 to 3 kW of power for superior deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 82 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane transducer housing with plastic mounting tank Also available as thru-hull external (R509LM) and cavity/welded-tank (CM599LM) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R599LM Chirp-ready In-hull - R599LM - Airmar Technology Corporation
Milford, NH, United States
R599LM Chirp-ready In-hull
R599LM
R599LM Chirp-ready In-hull R599LM
3 kW Having the right tool for the job makes the job easier and provides better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low to medium-frequency transducer. The Chirp-ready R599LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R599LM transmits across the low frequency bandwidth of 28 to 60 kHz and the medium frequency from 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R599LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 to 3 kW of power for superior deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 82 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane transducer housing with plastic mounting tank Also available as thru-hull external (R509LM) and cavity/welded-tank (CM599LM) mounts Patented Xducer ID® technology

3 kW

Having the right tool for the job makes the job easier and provides better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low to medium-frequency transducer. The Chirp-ready R599LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band.

Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R599LM transmits across the low frequency bandwidth of 28 to 60 kHz and the medium frequency from 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation.

The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R599LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats.

Features


  • Depth only
  • 2 to 3 kW of power for superior deep-water performance
  • Low frequency: 28 to 60 kHz
    • 23° to 9° port-starboard beamwidth
    • 11° to 5° fore-aft beamwidth
    • Maximum depth of 3048 m (10000')
  • Medium frequency: 80 to 130 kHz
    • 13° to 8° beamwidth
    • Maximum depth of 914 m (3000')
  • 82 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth
  • Urethane transducer housing with plastic mounting tank
  • Also available as thru-hull external (R509LM) and cavity/welded-tank (CM599LM) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number R599LM
Product Name R599LM Chirp-ready In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Tow Synthetic Aperture Sonar - SAMS-DT6000 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1200 watts
Maximum Operational Depth 6000 m (19685 ft)
View Details
AR50 Airducer® Transducer - 39-027-0-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 50 kHz
Transmit Sensitivity 106 dB re µPa/V
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details