Airmar Technology Corporation AT50 Airducer® Transducer 39-005-1-01

Description
Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic AT50. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT50 operates at 50 kHz and its sensing range is 30 cm to 15 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation
Datasheet
Description
Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic AT50. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT50 operates at 50 kHz and its sensing range is 30 cm to 15 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT50 Airducer® Transducer - 39-005-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT50 Airducer® Transducer
39-005-1-01
AT50 Airducer® Transducer 39-005-1-01
Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic AT50. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT50 operates at 50 kHz and its sensing range is 30 cm to 15 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation

Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic AT50. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT50 operates at 50 kHz and its sensing range is 30 cm to 15 m.

Features


  • Beamwidth: 12° ±2° at -3 dB
  • IP68 rated

Options

  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-005-1-01
Product Name AT50 Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
B275LHW Wide-beam Chirp-ready Thru-hull - B275LHW - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 42 to 250 kHz
Power Capability 1000 watts
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
TC2135 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 200 kHz
View Details