Airmar Technology Corporation R599LH Chirp-ready In-hull R599LH

Description
3 kW The R599LH is the go-to transducer for today’s top captains who want the maximum depth capability combined with the excellent target resolution of the high-frequency band. This powerhouse shows extreme target detail, bottom discrimination, and bait and game-fish separation at all depths. The R599LH is packed with a twenty-four element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam, delivering amazing target resolution and bottom detail. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R599LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 to 3 kW of power for exceptional deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 112 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Urethane housing with plastic tank for in-hull mounting Also available as cavity/welded-tank (CM599LH) and thru-hull external (R509LH) mounts Patented Xducer ID® technology
Datasheet
Description
3 kW The R599LH is the go-to transducer for today’s top captains who want the maximum depth capability combined with the excellent target resolution of the high-frequency band. This powerhouse shows extreme target detail, bottom discrimination, and bait and game-fish separation at all depths. The R599LH is packed with a twenty-four element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam, delivering amazing target resolution and bottom detail. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R599LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 to 3 kW of power for exceptional deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 112 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Urethane housing with plastic tank for in-hull mounting Also available as cavity/welded-tank (CM599LH) and thru-hull external (R509LH) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R599LH Chirp-ready In-hull - R599LH - Airmar Technology Corporation
Milford, NH, United States
R599LH Chirp-ready In-hull
R599LH
R599LH Chirp-ready In-hull R599LH
3 kW The R599LH is the go-to transducer for today’s top captains who want the maximum depth capability combined with the excellent target resolution of the high-frequency band. This powerhouse shows extreme target detail, bottom discrimination, and bait and game-fish separation at all depths. The R599LH is packed with a twenty-four element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam, delivering amazing target resolution and bottom detail. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R599LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 to 3 kW of power for exceptional deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 112 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Urethane housing with plastic tank for in-hull mounting Also available as cavity/welded-tank (CM599LH) and thru-hull external (R509LH) mounts Patented Xducer ID® technology

3 kW

The R599LH is the go-to transducer for today’s top captains who want the maximum depth capability combined with the excellent target resolution of the high-frequency band. This powerhouse shows extreme target detail, bottom discrimination, and bait and game-fish separation at all depths. The R599LH is packed with a twenty-four element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam, delivering amazing target resolution and bottom detail.

The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R599LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats.

Features


  • Depth only
  • 2 to 3 kW of power for exceptional deep-water performance
  • Low frequency: 28 to 60 kHz
    • 23° to 9° port-starboard beamwidth
    • 11° to 5° fore-aft beamwidth
    • Maximum depth of 3048 m (10000')
  • High frequency: 130 to 210 kHz
    • 8° to 4° beamwidth
    • Maximum depth of 457 m (1500')
  • 112 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • Urethane housing with plastic tank for in-hull mounting
  • Also available as cavity/welded-tank (CM599LH) and thru-hull external (R509LH) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number R599LH
Product Name R599LH Chirp-ready In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC2132 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 285 to 315 kHz
Resonance Frequency 300 kHz
View Details
M265LH Chirp-ready In-hull - M265LH - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 42 to 210 kHz
Power Capability 1000 watts
View Details
Very Long Range USBL System - POSIDONIA - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 18 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details