Airmar Technology Corporation AR41 Airducer® Ultrasonic Transducer 39-022-0-01

Description
The AR41 delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR41 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 41 kHz and its sensing range is 30 cm to 20 m. Features Beamwidth: 14° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths
Datasheet
Description
The AR41 delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR41 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 41 kHz and its sensing range is 30 cm to 20 m. Features Beamwidth: 14° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR41 Airducer® Ultrasonic Transducer - 39-022-0-01 - Airmar Technology Corporation
Milford, NH, United States
AR41 Airducer® Ultrasonic Transducer
39-022-0-01
AR41 Airducer® Ultrasonic Transducer 39-022-0-01
The AR41 delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR41 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 41 kHz and its sensing range is 30 cm to 20 m. Features Beamwidth: 14° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths

The AR41 delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AR41 incorporates standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 41 kHz and its sensing range is 30 cm to 20 m.

Features


  • Beamwidth: 14° ±2° at -3 dB
  • IP68 rated

Options

  • 10 KΩ thermistor available for temperature compensation
  • Mounting cap available in BSP, NPT, or M32 threads
  • Transducer assembly available with variable cable lengths
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-022-0-01
Product Name AR41 Airducer® Ultrasonic Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
TC2135 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 13 to 17 kHz
Resonance Frequency 15 kHz
View Details