Teledyne LeCroy Digital Oscilloscope SDA-816ZI

Description
The SDA-816ZI is a 16 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Features: Bandwidth: 16 GHz 4 channel Sample Rate: 40 GS/s Record Length: 20 Mpts 15.3" WXGA Color Display Display Eye Pattern,TIE, Bathtub Curve and Jitter Histogram on the screen at the same time Create Eye Patterns utilizing the full memory for maximum statistical significance 100 times faster Eye Diagram creation Gain insight with IsoBER and Mask Violation Locator tools The SDA-816ZI is a 16 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. The SDA 8 Zi Series and SDA 816 Zi Serial Data Analyzers are based on the WaveMaster 8 Zi Series oscilloscope and are equipped with double the standard memory to capture more unit intervals in the eye diagram. They include an enhanced high-speed serial pattern trigger that operates on up to 80 bit patterns and at speeds up to 3.125 Gb/s. Whether debugging eye pattern or other compliance test failures, the SDA 8 Zi Series rapidly isolates the source of the problem in your design. – Display Eye Pattern, TIE, Bathtub Curve and Jitter Histogram on the screen at the same time – Create Eye Patterns utilizing the full memory for maximum statistical significance – 100 times faster Eye Diagram creation – Gain insight with IsoBER and Mask Violation Locator tools. The image is for reference only. See product specification for details.
Datasheet
Description
The SDA-816ZI is a 16 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Features: Bandwidth: 16 GHz 4 channel Sample Rate: 40 GS/s Record Length: 20 Mpts 15.3" WXGA Color Display Display Eye Pattern,TIE, Bathtub Curve and Jitter Histogram on the screen at the same time Create Eye Patterns utilizing the full memory for maximum statistical significance 100 times faster Eye Diagram creation Gain insight with IsoBER and Mask Violation Locator tools The SDA-816ZI is a 16 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. The SDA 8 Zi Series and SDA 816 Zi Serial Data Analyzers are based on the WaveMaster 8 Zi Series oscilloscope and are equipped with double the standard memory to capture more unit intervals in the eye diagram. They include an enhanced high-speed serial pattern trigger that operates on up to 80 bit patterns and at speeds up to 3.125 Gb/s. Whether debugging eye pattern or other compliance test failures, the SDA 8 Zi Series rapidly isolates the source of the problem in your design. – Display Eye Pattern, TIE, Bathtub Curve and Jitter Histogram on the screen at the same time – Create Eye Patterns utilizing the full memory for maximum statistical significance – 100 times faster Eye Diagram creation – Gain insight with IsoBER and Mask Violation Locator tools. The image is for reference only. See product specification for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - SDA-816ZI - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
SDA-816ZI
Digital Oscilloscope SDA-816ZI
The SDA-816ZI is a 16 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Features: Bandwidth: 16 GHz 4 channel Sample Rate: 40 GS/s Record Length: 20 Mpts 15.3" WXGA Color Display Display Eye Pattern,TIE, Bathtub Curve and Jitter Histogram on the screen at the same time Create Eye Patterns utilizing the full memory for maximum statistical significance 100 times faster Eye Diagram creation Gain insight with IsoBER and Mask Violation Locator tools The SDA-816ZI is a 16 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. The SDA 8 Zi Series and SDA 816 Zi Serial Data Analyzers are based on the WaveMaster 8 Zi Series oscilloscope and are equipped with double the standard memory to capture more unit intervals in the eye diagram. They include an enhanced high-speed serial pattern trigger that operates on up to 80 bit patterns and at speeds up to 3.125 Gb/s. Whether debugging eye pattern or other compliance test failures, the SDA 8 Zi Series rapidly isolates the source of the problem in your design. – Display Eye Pattern, TIE, Bathtub Curve and Jitter Histogram on the screen at the same time – Create Eye Patterns utilizing the full memory for maximum statistical significance – 100 times faster Eye Diagram creation – Gain insight with IsoBER and Mask Violation Locator tools. The image is for reference only. See product specification for details.

The SDA-816ZI is a 16 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Features:

  • Bandwidth: 16 GHz
  • 4 channel
  • Sample Rate: 40 GS/s
  • Record Length: 20 Mpts
  • 15.3" WXGA Color Display
  • Display Eye Pattern,TIE, Bathtub Curve and Jitter Histogram on the screen at the same time
  • Create Eye Patterns utilizing the full memory for maximum statistical significance
  • 100 times faster Eye Diagram creation
  • Gain insight with IsoBER and Mask Violation Locator tools

The SDA-816ZI is a 16 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

The SDA 8 Zi Series and SDA 816 Zi Serial Data Analyzers are based on the WaveMaster 8 Zi Series oscilloscope and are equipped with double the standard memory to capture more unit intervals in the eye diagram. They include an enhanced high-speed serial pattern trigger that operates on up to 80 bit patterns and at speeds up to 3.125 Gb/s. Whether debugging eye pattern or other compliance test failures, the SDA 8 Zi Series rapidly isolates the source of the problem in your design. – Display Eye Pattern, TIE, Bathtub Curve and Jitter Histogram on the screen at the same time – Create Eye Patterns utilizing the full memory for maximum statistical significance – 100 times faster Eye Diagram creation – Gain insight with IsoBER and Mask Violation Locator tools.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number SDA-816ZI
Product Name Digital Oscilloscope
Bandwidth 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000HF4-60 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3504E-S 500MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO3504E-S - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2372477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details