Teledyne Relays Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;4 Pin;UL;SD Series SD24R50

Description
SD Series DC Control Panel Mounting Solid State Relay Designed for all types of loads Dual output (two relays in one package) Faston terminals Connector for common or individual control Tight zero-cross window for low EMI High immunity to surges Dual Output (2 in 1) Low Zero Cross Level Excellent Thermal Performance Fast-On and Screw Terminals Available
Datasheet
Description
SD Series DC Control Panel Mounting Solid State Relay Designed for all types of loads Dual output (two relays in one package) Faston terminals Connector for common or individual control Tight zero-cross window for low EMI High immunity to surges Dual Output (2 in 1) Low Zero Cross Level Excellent Thermal Performance Fast-On and Screw Terminals Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;4 Pin;UL;SD Series - 70105571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;4 Pin;UL;SD Series
70105571
Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;4 Pin;UL;SD Series 70105571
SD Series DC Control Panel Mounting Solid State Relay Designed for all types of loads Dual output (two relays in one package) Faston terminals Connector for common or individual control Tight zero-cross window for low EMI High immunity to surges Dual Output (2 in 1) Low Zero Cross Level Excellent Thermal Performance Fast-On and Screw Terminals Available

SD Series DC Control Panel Mounting Solid State Relay

  • Designed for all types of loads
  • Dual output (two relays in one package)
  • Faston terminals
  • Connector for common or individual control
  • Tight zero-cross window for low EMI
  • High immunity to surges
  • Dual Output (2 in 1)
  • Low Zero Cross Level
  • Excellent Thermal Performance
  • Fast-On and Screw Terminals Available
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SD24R50
Solid State Relays - Industrial Mount SD24R50
Solid State Relays - Industrial Mount 50A 12-280VAC Random Turn On

Solid State Relays - Industrial Mount 50A 12-280VAC Random Turn On

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 70105571 SD24R50
Product Name Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;4 Pin;UL;SD Series Solid State Relays - Industrial Mount
Application Type General
Approvals UL
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773190248051 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Time Delay Relay - 10164959 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Smart Relay - ASR-B120AC - Altech Corp.
Specs
Application Type General
Mounting DIN
Features Visual Indicator
View Details
2 suppliers