Sensata Technologies Solid State Relays 84134200

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1259-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1259-ND
Solid State Relays 646-1259-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134200
Solid State Relays - Industrial Mount 84134200
Solid State Relays - Industrial Mount 10A/240Vac DC In RAN

Solid State Relays - Industrial Mount 10A/240Vac DC In RAN

Buy Now Datasheet
Relays - Solid State Relays - 84134200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134200
Relays - Solid State Relays 84134200
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0402 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0402
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0402
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1259-ND 84134200 84134200 02P0402
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187002 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0055 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-706-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details