Allen-Bradley / Rockwell Automation Industrial Relay 700-CFM220KF

Description
MCS-CF Control Relay, 2 N.O. / 2 N.C., 230V 50/60Hz
Request a Quote
Description
MCS-CF Control Relay, 2 N.O. / 2 N.C., 230V 50/60Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CFM series comprises master control relays with mechanically linked contacts per IEC 60947-5-1, rated up to 15 A (AC-15) and available in 4 to 10 poles. The 700-CFM220 variant features 2 normally open and 2 normally closed contacts with a standard contact style, designed for industrial control applications. The part supports AC and DC coil voltages including 24/48 V, 120 V, 240 V, 400 V, 500 V, 600 V, and 690 V, with current ratings of 2 A AC-12 and 2 A AC-15 at 40 °C. It is compatible with solid-state and pneumatic timing modules and uses screw terminals; spring clamp versions are available by adding an 'R' suffix. The device is certified to IEC standards for industrial control relays.

Datasheet Summary
Powered by GS/AI

The 700-CFM series comprises master control relays with mechanically linked contacts per IEC 60947-5-1, rated up to 15 A (AC-15) and available in 4 to 10 poles. The 700-CFM220 variant features 2 normally open and 2 normally closed contacts with a standard contact style, designed for industrial control applications. The part supports AC and DC coil voltages including 24/48 V, 120 V, 240 V, 400 V, 500 V, 600 V, and 690 V, with current ratings of 2 A AC-12 and 2 A AC-15 at 40 °C. It is compatible with solid-state and pneumatic timing modules and uses screw terminals; spring clamp versions are available by adding an 'R' suffix. The device is certified to IEC standards for industrial control relays.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CFM220KF - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CFM220KF
Industrial Relay 700-CFM220KF
MCS-CF Control Relay, 2 N.O. / 2 N.C., 230V 50/60Hz

MCS-CF Control Relay, 2 N.O. / 2 N.C., 230V 50/60Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CFM220KF
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products