Teledyne LeCroy Video Test Generator Quantumdata™ 804

Description
The quantum data 804 Video Generators feature four (4) HDMI outputs—all active simultaneously—for testing HDTVs with multiple HDMI inputs. This eliminates the need for splitters often required for testing each HDMI input on an HDTV. These video generators can output component analog and composite analog video as well as HDMI. Switching between video timings and images is fast. The 804 are equipped with all the standard video timings and test patterns—including support for 3D—necessary for testing HDTVs including tests for HDMI protocols such as HDCP, EDID and CEC. The 804 Video Generators test compressed and uncompressed HDMI audio formats using a variety of audio test signals. An HDTV’s analog audio inputs can also be tested using the instrument’s programmable analog audio outputs. Manufacturing engineers can choose to operate either 804 series instrument in a few different ways. The instrument can be controlled through the user friendly touch screen interface which also provides status during testing. For control by an automated test system, the 804 can be operated through an extensive command set. The 804 supports the same commands that production facilities have become familiar with on The Teledyne LeCroy quantum data 802 and 881 series test instruments. Alternatively, an optional programmable keypad can be attached to the USB Port or RS-232 port for keypad control. The 804 provide the necessary features and functions for testing HDTVs on a production and are offered an attractive price. Contact your Quantum Data distributor or representative for ordering and pricing information.
Datasheet
Description
The quantum data 804 Video Generators feature four (4) HDMI outputs—all active simultaneously—for testing HDTVs with multiple HDMI inputs. This eliminates the need for splitters often required for testing each HDMI input on an HDTV. These video generators can output component analog and composite analog video as well as HDMI. Switching between video timings and images is fast. The 804 are equipped with all the standard video timings and test patterns—including support for 3D—necessary for testing HDTVs including tests for HDMI protocols such as HDCP, EDID and CEC. The 804 Video Generators test compressed and uncompressed HDMI audio formats using a variety of audio test signals. An HDTV’s analog audio inputs can also be tested using the instrument’s programmable analog audio outputs. Manufacturing engineers can choose to operate either 804 series instrument in a few different ways. The instrument can be controlled through the user friendly touch screen interface which also provides status during testing. For control by an automated test system, the 804 can be operated through an extensive command set. The 804 supports the same commands that production facilities have become familiar with on The Teledyne LeCroy quantum data 802 and 881 series test instruments. Alternatively, an optional programmable keypad can be attached to the USB Port or RS-232 port for keypad control. The 804 provide the necessary features and functions for testing HDTVs on a production and are offered an attractive price. Contact your Quantum Data distributor or representative for ordering and pricing information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Test Generator - Quantumdata™ 804 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Video Test Generator
Quantumdata™ 804
Video Test Generator Quantumdata™ 804
The quantum data 804 Video Generators feature four (4) HDMI outputs—all active simultaneously—for testing HDTVs with multiple HDMI inputs. This eliminates the need for splitters often required for testing each HDMI input on an HDTV. These video generators can output component analog and composite analog video as well as HDMI. Switching between video timings and images is fast. The 804 are equipped with all the standard video timings and test patterns—including support for 3D—necessary for testing HDTVs including tests for HDMI protocols such as HDCP, EDID and CEC. The 804 Video Generators test compressed and uncompressed HDMI audio formats using a variety of audio test signals. An HDTV’s analog audio inputs can also be tested using the instrument’s programmable analog audio outputs. Manufacturing engineers can choose to operate either 804 series instrument in a few different ways. The instrument can be controlled through the user friendly touch screen interface which also provides status during testing. For control by an automated test system, the 804 can be operated through an extensive command set. The 804 supports the same commands that production facilities have become familiar with on The Teledyne LeCroy quantum data 802 and 881 series test instruments. Alternatively, an optional programmable keypad can be attached to the USB Port or RS-232 port for keypad control. The 804 provide the necessary features and functions for testing HDTVs on a production and are offered an attractive price. Contact your Quantum Data distributor or representative for ordering and pricing information.

The quantum data 804 Video Generators feature four (4) HDMI outputs—all active simultaneously—for testing HDTVs with multiple HDMI inputs. This eliminates the need for splitters often required for testing each HDMI input on an HDTV. These video generators can output component analog and composite analog video as well as HDMI. Switching between video timings and images is fast. The 804 are equipped with all the standard video timings and test patterns—including support for 3D—necessary for testing HDTVs including tests for HDMI protocols such as HDCP, EDID and CEC.

The 804 Video Generators test compressed and uncompressed HDMI audio formats using a variety of audio test signals. An HDTV’s analog audio inputs can also be tested using the instrument’s programmable analog audio outputs.

Manufacturing engineers can choose to operate either 804 series instrument in a few different ways. The instrument can be controlled through the user friendly touch screen interface which also provides status during testing. For control by an automated test system, the 804 can be operated through an extensive command set. The 804 supports the same commands that production facilities have become familiar with on The Teledyne LeCroy quantum data 802 and 881 series test instruments. Alternatively, an optional programmable keypad can be attached to the USB Port or RS-232 port for keypad control.

The 804 provide the necessary features and functions for testing HDTVs on a production and are offered an attractive price. Contact your Quantum Data distributor or representative for ordering and pricing information.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Quantumdata™ 804
Product Name Video Test Generator
Equipment Type Protocol Analyzer; Video Generator
Network Protocol HDMI, DVI and analog RGB
Number of Ports 11
Form Factor Rackmount
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 431764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type USB; USB Type C
Standards and Certifications RoHS
View Details
Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
4-Port Mesh Network Emulator, 350 - 6000 MHz, 50W, 0-95 dB, 3U, N-type - ZTMN-0495AN-HP - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
Pocket-Sized Bit Error-Rate Tester - Model 55 - Data Connect Enterprise, Inc.
Specs
Equipment Type Bit-Error Rate Testers
Network Protocol Frame Relay
Form Factor In-Line
View Details