Intelligraphics, Inc. 802.11ac Dual Band WiFi Sniffer WiOpsy

Description
WiOpsy is an enterprise grade complete 802.11ac dual band WiFi Sniffer product, which consists of a USB WLAN adapter and high performance, reliable software stack including UI based on world's leading network traffic analyzer Wireshark. WiOpsy delivers a complete hardware and software solution to perform the capture of the wireless traffic and analyze the data, to debug and diagnose any of the WiFi deployment field issues in faster time. WiOpsy Sniffer product is best in class, enterprise grade WiFi network protocol analyzer that has a rich feature set. WiOpsy leverages and extends the rich feature set of Wireshark UI along with robust Intelligraphics’ sniffer stack including WLAN driver/firmware. Key Features USB 2.0 WLAN adapter that support for both 2.4GHz and 5GHz bands 802.11a/b/g/n/11ac with 2×2 external antennas Supports monitoring of all the 802.11 channels that are valid across world Support for 20MHz, 40MHz and 80MHz wide channel widths Support for Windows 7/8/8.1/10 OS (both x86 and x64) Captures all types of standard 802.11 frames management, control, data and subsets like AMSDU Supports FCS error packets and captures large FCS error frames as well Easy-to-use configuration GUI Deep inspection of hundreds of protocols, leveraging Wireshark UI Live capture and offline analysis The most powerful display filters in the industry Decryption support for WEP, and WPA/WPA2 Coloring rules applied to the packet list for quick, intuitive analysis Guaranteed packet capture performance in par with all the existing WiFi sniffer solutions.
Description
WiOpsy is an enterprise grade complete 802.11ac dual band WiFi Sniffer product, which consists of a USB WLAN adapter and high performance, reliable software stack including UI based on world's leading network traffic analyzer Wireshark. WiOpsy delivers a complete hardware and software solution to perform the capture of the wireless traffic and analyze the data, to debug and diagnose any of the WiFi deployment field issues in faster time. WiOpsy Sniffer product is best in class, enterprise grade WiFi network protocol analyzer that has a rich feature set. WiOpsy leverages and extends the rich feature set of Wireshark UI along with robust Intelligraphics’ sniffer stack including WLAN driver/firmware. Key Features USB 2.0 WLAN adapter that support for both 2.4GHz and 5GHz bands 802.11a/b/g/n/11ac with 2×2 external antennas Supports monitoring of all the 802.11 channels that are valid across world Support for 20MHz, 40MHz and 80MHz wide channel widths Support for Windows 7/8/8.1/10 OS (both x86 and x64) Captures all types of standard 802.11 frames management, control, data and subsets like AMSDU Supports FCS error packets and captures large FCS error frames as well Easy-to-use configuration GUI Deep inspection of hundreds of protocols, leveraging Wireshark UI Live capture and offline analysis The most powerful display filters in the industry Decryption support for WEP, and WPA/WPA2 Coloring rules applied to the packet list for quick, intuitive analysis Guaranteed packet capture performance in par with all the existing WiFi sniffer solutions.

Suppliers

Company
Product
Description
Supplier Links
802.11ac Dual Band WiFi Sniffer - WiOpsy - Intelligraphics, Inc.
Austin, TX, United States
802.11ac Dual Band WiFi Sniffer
WiOpsy
802.11ac Dual Band WiFi Sniffer WiOpsy
WiOpsy is an enterprise grade complete 802.11ac dual band WiFi Sniffer product, which consists of a USB WLAN adapter and high performance, reliable software stack including UI based on world's leading network traffic analyzer Wireshark. WiOpsy delivers a complete hardware and software solution to perform the capture of the wireless traffic and analyze the data, to debug and diagnose any of the WiFi deployment field issues in faster time. WiOpsy Sniffer product is best in class, enterprise grade WiFi network protocol analyzer that has a rich feature set. WiOpsy leverages and extends the rich feature set of Wireshark UI along with robust Intelligraphics’ sniffer stack including WLAN driver/firmware. Key Features USB 2.0 WLAN adapter that support for both 2.4GHz and 5GHz bands 802.11a/b/g/n/11ac with 2×2 external antennas Supports monitoring of all the 802.11 channels that are valid across world Support for 20MHz, 40MHz and 80MHz wide channel widths Support for Windows 7/8/8.1/10 OS (both x86 and x64) Captures all types of standard 802.11 frames management, control, data and subsets like AMSDU Supports FCS error packets and captures large FCS error frames as well Easy-to-use configuration GUI Deep inspection of hundreds of protocols, leveraging Wireshark UI Live capture and offline analysis The most powerful display filters in the industry Decryption support for WEP, and WPA/WPA2 Coloring rules applied to the packet list for quick, intuitive analysis Guaranteed packet capture performance in par with all the existing WiFi sniffer solutions.

WiOpsy is an enterprise grade complete 802.11ac dual band WiFi Sniffer product, which consists of a USB WLAN adapter and high performance, reliable software stack including UI based on world's leading network traffic analyzer Wireshark.

WiOpsy delivers a complete hardware and software solution to perform the capture of the wireless traffic and analyze the data, to debug and diagnose any of the WiFi deployment field issues in faster time.

WiOpsy Sniffer product is best in class, enterprise grade WiFi network protocol analyzer that has a rich feature set. WiOpsy leverages and extends the rich feature set of Wireshark UI along with robust Intelligraphics’ sniffer stack including WLAN driver/firmware.

Key Features

  • USB 2.0 WLAN adapter that support for both 2.4GHz and 5GHz bands
  • 802.11a/b/g/n/11ac with 2×2 external antennas
  • Supports monitoring of all the 802.11 channels that are valid across world
  • Support for 20MHz, 40MHz and 80MHz wide channel widths
  • Support for Windows 7/8/8.1/10 OS (both x86 and x64)
  • Captures all types of standard 802.11 frames management, control, data and subsets like AMSDU
  • Supports FCS error packets and captures large FCS error frames as well
  • Easy-to-use configuration GUI
  • Deep inspection of hundreds of protocols, leveraging Wireshark UI
  • Live capture and offline analysis
  • The most powerful display filters in the industry
  • Decryption support for WEP, and WPA/WPA2
  • Coloring rules applied to the packet list for quick, intuitive analysis
  • Guaranteed packet capture performance in par with all the existing WiFi sniffer
    solutions.
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Network Test Equipment
Product Number WiOpsy
Product Name 802.11ac Dual Band WiFi Sniffer
Equipment Type Network / LAN Analyzer; Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 9-Port, 0.6 - 7.2 GHz, 95 dB, 3U, SMA - ZTMN-0995C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 9
Port Type USB
View Details
Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 2050084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type RJ-45; Rj45
Standards and Certifications RoHS
View Details
IGX Bloodhound 802.11ac Sniffer/Injector -  - Intelligraphics, Inc.
Specs
Equipment Type Network / LAN Analyzer; Protocol Analyzer
Network Protocol 802.11ac
Port Type USB
View Details