Teledyne LeCroy Video Generator / Protocol Analyzer for HDMI, HDBaseT & 3G-SDI Testing Quantumdata™ 780C

Description
The quantum data 780C is equipped with multiple interface types including HDMI, HDBaseT, 3G-SDI and component analog. Testing digital interfaces is supported by both an output port and an input port to allow testing of digital video sources, displays, audio devices and distribution devices. Testing hybrid converter devices supporting 3G-SDI, HDMI, HDBaseT distribution networks is a key application of the 780C as well. HDMI Tx and Rx ports. The 780C can emulate an HDMI source or and HDMI sink operating up to pixel rates of 300 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:2:0 pixel encoding. HDBaseT Tx and Rx ports. The 780C can emulate an HDBaseT source or sink operating up to pixel rates of 300 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:2:0 pixel encoding. The HDBaseT interfaces or invaluable for testing A/V distribution gear with HDBaseT and HDMI interfaces. 3G-SDI Tx and Rx ports. The 780C can emulate an 3G-SDI source or sink operating up to data rates of 2.97 bps. This supports testing of 3G-SDI sources and sinks as well as hybrid conversion SDI conversion devices. The 3G-SDI interfaces are invaluable for testing incoming 3G-SDI video streams and for testing 3G-SDI monitors. Analog Component video. Send video patterns to test RGB and component YPbPr on computer and other video displays. Use a variety of test patterns and CEA and VESA timings. You can use the 780C as a pattern generator for calibrating your high definition TVs. The 780Cs are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats. Because the 780C instrument has both HDMI/HDBaseT output and HDMI/HDBaseT input ports, you can test your HDMI/HDBaseT cables and systems with splitters, extenders and switches even when already installed on site using the Frame Compare feature. The 780C can also be equipped with the optional Auxiliary Channel Analyzer (ACA) utility for monitoring the HDMI or HDBaseT DDC (HDCP and EDID) transactions and hot plug events. The ACA option enables you to monitor the DDC either while emulating an HDMI or HDBaseT source and/or sink or passively monitoring the HDMI DDC, hot plug events and CEC messages between an HDMI source and sink. The 780Cs’ portability makes them ideal for your bench and for use in the field. A color touch display makes the 780C easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.
Datasheet
Description
The quantum data 780C is equipped with multiple interface types including HDMI, HDBaseT, 3G-SDI and component analog. Testing digital interfaces is supported by both an output port and an input port to allow testing of digital video sources, displays, audio devices and distribution devices. Testing hybrid converter devices supporting 3G-SDI, HDMI, HDBaseT distribution networks is a key application of the 780C as well. HDMI Tx and Rx ports. The 780C can emulate an HDMI source or and HDMI sink operating up to pixel rates of 300 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:2:0 pixel encoding. HDBaseT Tx and Rx ports. The 780C can emulate an HDBaseT source or sink operating up to pixel rates of 300 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:2:0 pixel encoding. The HDBaseT interfaces or invaluable for testing A/V distribution gear with HDBaseT and HDMI interfaces. 3G-SDI Tx and Rx ports. The 780C can emulate an 3G-SDI source or sink operating up to data rates of 2.97 bps. This supports testing of 3G-SDI sources and sinks as well as hybrid conversion SDI conversion devices. The 3G-SDI interfaces are invaluable for testing incoming 3G-SDI video streams and for testing 3G-SDI monitors. Analog Component video. Send video patterns to test RGB and component YPbPr on computer and other video displays. Use a variety of test patterns and CEA and VESA timings. You can use the 780C as a pattern generator for calibrating your high definition TVs. The 780Cs are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats. Because the 780C instrument has both HDMI/HDBaseT output and HDMI/HDBaseT input ports, you can test your HDMI/HDBaseT cables and systems with splitters, extenders and switches even when already installed on site using the Frame Compare feature. The 780C can also be equipped with the optional Auxiliary Channel Analyzer (ACA) utility for monitoring the HDMI or HDBaseT DDC (HDCP and EDID) transactions and hot plug events. The ACA option enables you to monitor the DDC either while emulating an HDMI or HDBaseT source and/or sink or passively monitoring the HDMI DDC, hot plug events and CEC messages between an HDMI source and sink. The 780Cs’ portability makes them ideal for your bench and for use in the field. A color touch display makes the 780C easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Generator / Protocol Analyzer for HDMI, HDBaseT & 3G-SDI Testing - Quantumdata™ 780C - Teledyne LeCroy
Chestnut Ridge, NY, USA
Video Generator / Protocol Analyzer for HDMI, HDBaseT & 3G-SDI Testing
Quantumdata™ 780C
Video Generator / Protocol Analyzer for HDMI, HDBaseT & 3G-SDI Testing Quantumdata™ 780C
The quantum data 780C is equipped with multiple interface types including HDMI, HDBaseT, 3G-SDI and component analog. Testing digital interfaces is supported by both an output port and an input port to allow testing of digital video sources, displays, audio devices and distribution devices. Testing hybrid converter devices supporting 3G-SDI, HDMI, HDBaseT distribution networks is a key application of the 780C as well. HDMI Tx and Rx ports. The 780C can emulate an HDMI source or and HDMI sink operating up to pixel rates of 300 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:2:0 pixel encoding. HDBaseT Tx and Rx ports. The 780C can emulate an HDBaseT source or sink operating up to pixel rates of 300 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:2:0 pixel encoding. The HDBaseT interfaces or invaluable for testing A/V distribution gear with HDBaseT and HDMI interfaces. 3G-SDI Tx and Rx ports. The 780C can emulate an 3G-SDI source or sink operating up to data rates of 2.97 bps. This supports testing of 3G-SDI sources and sinks as well as hybrid conversion SDI conversion devices. The 3G-SDI interfaces are invaluable for testing incoming 3G-SDI video streams and for testing 3G-SDI monitors. Analog Component video. Send video patterns to test RGB and component YPbPr on computer and other video displays. Use a variety of test patterns and CEA and VESA timings. You can use the 780C as a pattern generator for calibrating your high definition TVs. The 780Cs are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats. Because the 780C instrument has both HDMI/HDBaseT output and HDMI/HDBaseT input ports, you can test your HDMI/HDBaseT cables and systems with splitters, extenders and switches even when already installed on site using the Frame Compare feature. The 780C can also be equipped with the optional Auxiliary Channel Analyzer (ACA) utility for monitoring the HDMI or HDBaseT DDC (HDCP and EDID) transactions and hot plug events. The ACA option enables you to monitor the DDC either while emulating an HDMI or HDBaseT source and/or sink or passively monitoring the HDMI DDC, hot plug events and CEC messages between an HDMI source and sink. The 780Cs’ portability makes them ideal for your bench and for use in the field. A color touch display makes the 780C easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.

The quantum data 780C is equipped with multiple interface types including HDMI, HDBaseT, 3G-SDI and component analog. Testing digital interfaces is supported by both an output port and an input port to allow testing of digital video sources, displays, audio devices and distribution devices. Testing hybrid converter devices supporting 3G-SDI, HDMI, HDBaseT distribution networks is a key application of the 780C as well.

  • HDMI Tx and Rx ports. The 780C can emulate an HDMI source or and HDMI sink operating up to pixel rates of 300 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:2:0 pixel encoding.
  • HDBaseT Tx and Rx ports. The 780C can emulate an HDBaseT source or sink operating up to pixel rates of 300 MHz. This supports testing of 4K ultra high definition sources and sinks operating at 50/60Hz using HDMI 2.0 4:2:0 pixel encoding. The HDBaseT interfaces or invaluable for testing A/V distribution gear with HDBaseT and HDMI interfaces.
  • 3G-SDI Tx and Rx ports. The 780C can emulate an 3G-SDI source or sink operating up to data rates of 2.97 bps. This supports testing of 3G-SDI sources and sinks as well as hybrid conversion SDI conversion devices. The 3G-SDI interfaces are invaluable for testing incoming 3G-SDI video streams and for testing 3G-SDI monitors.
  • Analog Component video. Send video patterns to test RGB and component YPbPr on computer and other video displays. Use a variety of test patterns and CEA and VESA timings.

You can use the 780C as a pattern generator for calibrating your high definition TVs. The 780Cs are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats.

Because the 780C instrument has both HDMI/HDBaseT output and HDMI/HDBaseT input ports, you can test your HDMI/HDBaseT cables and systems with splitters, extenders and switches even when already installed on site using the Frame Compare feature.

The 780C can also be equipped with the optional Auxiliary Channel Analyzer (ACA) utility for monitoring the HDMI or HDBaseT DDC (HDCP and EDID) transactions and hot plug events. The ACA option enables you to monitor the DDC either while emulating an HDMI or HDBaseT source and/or sink or passively monitoring the HDMI DDC, hot plug events and CEC messages between an HDMI source and sink.

The 780Cs’ portability makes them ideal for your bench and for use in the field. A color touch display makes the 780C easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Quantumdata™ 780C
Product Name Video Generator / Protocol Analyzer for HDMI, HDBaseT & 3G-SDI Testing
Equipment Type Protocol Analyzer; Video Generator
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 468539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; USB; USB Type C, USB Type-A, SFP, SD card slot, RJ45
Standards and Certifications RoHS
View Details
6-Port Mesh Network Emulator, 5 - 1000 MHz, 0-95 dB, 2U, SMA - ZTMN-0695E-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 6
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
VQuad™ Probe HD - Self-contained Unit for Voice, Video and Data Testing - VQT270 - GL Communications, Inc.
Specs
Port Type RJ-45; USB; RJ-11, RJ-22, 3.5mm
View Details