The ZTMN-0495AS is a 4-port mesh network emulator designed for simulating real-world wireless mesh communications in test environments, with independently programmable 0 to 95 dB attenuation on each path across 350 to 6000 MHz. It features a compact 2U, 19-inch rack-mountable chassis with SMA female RF connectors on the front panel and weighs 5350 grams. The device supports control via USB or Ethernet with SSH, HTTP, and Telnet protocols, and provides integrated power and software support including a Windows GUI, API, and programming tools for Windows and Linux.
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a production or test environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-0495AS is a 4-port mesh covering the 350 MHz to 6 GHz bands, with 0 to 95 dB attenuation range on each of the internal paths. The model is housed in a compact 19-inch rack chassis with all RF connectors on the front panel. The ZTMN series also supports custom mesh network combinations, with port counts, attenuation and frequency ranges configured according to your needs. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows, flexible API, and programming instructions for Windows and Linux environments.
| Mini-Circuits | |
|---|---|
| Product Category | Network Test Equipment |
| Product Number | ZTMN-0495AS |
| Product Name | Mesh Network Emulator, 4-Port, 0.35 - 6 GHz, 95 dB, 2U, SMA |
| Network Protocol | supporting SSH, HTTP & Telnet protocols |