Teledyne LeCroy Handheld Test Instrument for 4K Testing Quantumdata™ 780AH

Description
The Teledyne LeCroy quantum data 780AH Handheld Test Instrument for HDMI® is a battery-powered, portable video and audio generator and HDMI analyzer that enables you to conduct quick, on-site verification testing and troubleshooting of your HDMI system and analog video displays. 780AH supports testing of HDMI 2.0 devices up to 300 MHz pixel rate for testing 4K Ultra HDTVs with 4:2:0 pixel encoding on sources and sinks and HDMI 2.0 EDID emulation for testing HDMI 2.0 sources and distribution devices. The 780AH also supports testing of HDCP 2.2/2.3 authentication on both HDMI 2.0 sources, sinks and repeaters. The quantum data 780AH is equipped with both a reference HDMI source and a reference HDMI sink interface allowing you to test audio, video and HDMI protocols—HDCP, EDID, CEC & infoframes—of any type of HDMI device: sources, repeaters and sinks. You can use the 780AH as pattern generators for calibrating your high definition TVs. The 780AH are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats for routine video pattern testing and calibration of high definition and ultra high definition displays and TVs. The 780AH’s portability makes them ideal for your bench and for use in the field. A color touch display makes the 780AH instruments easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD. Because the 780AH test instrument has both HDMI output and HDMI input ports, you can test your HDMI cables and HDMI network with splitters, extenders and switches even when already installed on site using the Frame Compare feature.
Datasheet
Description
The Teledyne LeCroy quantum data 780AH Handheld Test Instrument for HDMI® is a battery-powered, portable video and audio generator and HDMI analyzer that enables you to conduct quick, on-site verification testing and troubleshooting of your HDMI system and analog video displays. 780AH supports testing of HDMI 2.0 devices up to 300 MHz pixel rate for testing 4K Ultra HDTVs with 4:2:0 pixel encoding on sources and sinks and HDMI 2.0 EDID emulation for testing HDMI 2.0 sources and distribution devices. The 780AH also supports testing of HDCP 2.2/2.3 authentication on both HDMI 2.0 sources, sinks and repeaters. The quantum data 780AH is equipped with both a reference HDMI source and a reference HDMI sink interface allowing you to test audio, video and HDMI protocols—HDCP, EDID, CEC & infoframes—of any type of HDMI device: sources, repeaters and sinks. You can use the 780AH as pattern generators for calibrating your high definition TVs. The 780AH are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats for routine video pattern testing and calibration of high definition and ultra high definition displays and TVs. The 780AH’s portability makes them ideal for your bench and for use in the field. A color touch display makes the 780AH instruments easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD. Because the 780AH test instrument has both HDMI output and HDMI input ports, you can test your HDMI cables and HDMI network with splitters, extenders and switches even when already installed on site using the Frame Compare feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Test Instrument for 4K Testing - Quantumdata™ 780AH - Teledyne LeCroy
Chestnut Ridge, NY, USA
Handheld Test Instrument for 4K Testing
Quantumdata™ 780AH
Handheld Test Instrument for 4K Testing Quantumdata™ 780AH
The Teledyne LeCroy quantum data 780AH Handheld Test Instrument for HDMI® is a battery-powered, portable video and audio generator and HDMI analyzer that enables you to conduct quick, on-site verification testing and troubleshooting of your HDMI system and analog video displays. 780AH supports testing of HDMI 2.0 devices up to 300 MHz pixel rate for testing 4K Ultra HDTVs with 4:2:0 pixel encoding on sources and sinks and HDMI 2.0 EDID emulation for testing HDMI 2.0 sources and distribution devices. The 780AH also supports testing of HDCP 2.2/2.3 authentication on both HDMI 2.0 sources, sinks and repeaters. The quantum data 780AH is equipped with both a reference HDMI source and a reference HDMI sink interface allowing you to test audio, video and HDMI protocols—HDCP, EDID, CEC & infoframes—of any type of HDMI device: sources, repeaters and sinks. You can use the 780AH as pattern generators for calibrating your high definition TVs. The 780AH are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats for routine video pattern testing and calibration of high definition and ultra high definition displays and TVs. The 780AH’s portability makes them ideal for your bench and for use in the field. A color touch display makes the 780AH instruments easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD. Because the 780AH test instrument has both HDMI output and HDMI input ports, you can test your HDMI cables and HDMI network with splitters, extenders and switches even when already installed on site using the Frame Compare feature.

The Teledyne LeCroy quantum data 780AH Handheld Test Instrument for HDMI® is a battery-powered, portable video and audio generator and HDMI analyzer that enables you to conduct quick, on-site verification testing and troubleshooting of your HDMI system and analog video displays. 780AH supports testing of HDMI 2.0 devices up to 300 MHz pixel rate for testing 4K Ultra HDTVs with 4:2:0 pixel encoding on sources and sinks and HDMI 2.0 EDID emulation for testing HDMI 2.0 sources and distribution devices. The 780AH also supports testing of HDCP 2.2/2.3 authentication on both HDMI 2.0 sources, sinks and repeaters.

The quantum data 780AH is equipped with both a reference HDMI source and a reference HDMI sink interface allowing you to test audio, video and HDMI protocols—HDCP, EDID, CEC & infoframes—of any type of HDMI device: sources, repeaters and sinks.

You can use the 780AH as pattern generators for calibrating your high definition TVs. The 780AH are equipped with a variety of standard patterns and formats including deep color and HDMI 3D formats for routine video pattern testing and calibration of high definition and ultra high definition displays and TVs.

The 780AH’s portability makes them ideal for your bench and for use in the field. A color touch display makes the 780AH instruments easy and convenient to use and when testing a source device you can view the incoming video image and metadata on the built-in LCD.

Because the 780AH test instrument has both HDMI output and HDMI input ports, you can test your HDMI cables and HDMI network with splitters, extenders and switches even when already installed on site using the Frame Compare feature.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Quantumdata™ 780AH
Product Name Handheld Test Instrument for 4K Testing
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 468539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; USB; USB Type C, USB Type-A, SFP, SD card slot, RJ45
Standards and Certifications RoHS
View Details
Mesh Network Emulator, 4-Port, 0.35 - 6 GHz, 95 dB, 2U, SMA - ZTMN-0495AS - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
TRAU Toolbox™ -  - GL Communications, Inc.
GL Communications, Inc.
Specs
Equipment Type Network / LAN Analyzer
View Details