Teledyne LeCroy PCI Express 2.0 Protocol Test Card

Description
The Teledyne LeCroy Protocol Test Card (PTC) is a multimodal test board used for checking adherence to the protocol-oriented sections of the PCI Express 2.0 specification. The PTC has been developed in close collaboration with Intel®, and is specifically designed to meet industry requirements for next generation development tools for PCI Express. The card is easily operated using a graphical interface that allows link and transaction tests to be selected and run. Results are displayed clearly with a pass or fail marker for each individual test. This new tool will be used by validation and test engineers to check for functionality and interoperability of add-in cards, systems, and chips using PCI Express 2.0. The tests are mainly defined to check the platform (BIOS, OS and RC) and add-in devices (endpoints, switches, and bridges) in the form of an add-in card. The PTC Card is easy to use and works at both 5 GT/s and 2.5 GT/s. Simply insert the card into a PCI Express socket and test the PCI Express host or device for conformity to specifications. Key Specifications Transaction Layer, Data Link Layer and Firmware (BIOS/EFI) tests for PCI Express 2.0 and 1.x MidBusconnector for analyzer debugging Teledyne LeCroy connector for Summit™ T2-16 Protocol Analyzer Field-upgradeable FPGA USB 2.0 connector for topology simulation mode x16 Connector for testing add-in cards from x1 to x16 lane widths Key Benefits Reduces time-to-market through higher quality interoperability test Tests both platforms (root complexes) and add-in devices (endpoints) Ensures compliance to PCI Express 2.0 and PCI Express 1.x specifications Supports 2.5 and 5 GT/s speeds Supports testing with x1, x4, x8, and x16 add-in cards Easy to use Portable & low cost
Datasheet
Description
The Teledyne LeCroy Protocol Test Card (PTC) is a multimodal test board used for checking adherence to the protocol-oriented sections of the PCI Express 2.0 specification. The PTC has been developed in close collaboration with Intel®, and is specifically designed to meet industry requirements for next generation development tools for PCI Express. The card is easily operated using a graphical interface that allows link and transaction tests to be selected and run. Results are displayed clearly with a pass or fail marker for each individual test. This new tool will be used by validation and test engineers to check for functionality and interoperability of add-in cards, systems, and chips using PCI Express 2.0. The tests are mainly defined to check the platform (BIOS, OS and RC) and add-in devices (endpoints, switches, and bridges) in the form of an add-in card. The PTC Card is easy to use and works at both 5 GT/s and 2.5 GT/s. Simply insert the card into a PCI Express socket and test the PCI Express host or device for conformity to specifications. Key Specifications Transaction Layer, Data Link Layer and Firmware (BIOS/EFI) tests for PCI Express 2.0 and 1.x MidBusconnector for analyzer debugging Teledyne LeCroy connector for Summit™ T2-16 Protocol Analyzer Field-upgradeable FPGA USB 2.0 connector for topology simulation mode x16 Connector for testing add-in cards from x1 to x16 lane widths Key Benefits Reduces time-to-market through higher quality interoperability test Tests both platforms (root complexes) and add-in devices (endpoints) Ensures compliance to PCI Express 2.0 and PCI Express 1.x specifications Supports 2.5 and 5 GT/s speeds Supports testing with x1, x4, x8, and x16 add-in cards Easy to use Portable & low cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express 2.0 Protocol Test Card -  - Teledyne LeCroy
Chestnut Ridge, NY, USA
PCI Express 2.0 Protocol Test Card
PCI Express 2.0 Protocol Test Card
The Teledyne LeCroy Protocol Test Card (PTC) is a multimodal test board used for checking adherence to the protocol-oriented sections of the PCI Express 2.0 specification. The PTC has been developed in close collaboration with Intel®, and is specifically designed to meet industry requirements for next generation development tools for PCI Express. The card is easily operated using a graphical interface that allows link and transaction tests to be selected and run. Results are displayed clearly with a pass or fail marker for each individual test. This new tool will be used by validation and test engineers to check for functionality and interoperability of add-in cards, systems, and chips using PCI Express 2.0. The tests are mainly defined to check the platform (BIOS, OS and RC) and add-in devices (endpoints, switches, and bridges) in the form of an add-in card. The PTC Card is easy to use and works at both 5 GT/s and 2.5 GT/s. Simply insert the card into a PCI Express socket and test the PCI Express host or device for conformity to specifications. Key Specifications Transaction Layer, Data Link Layer and Firmware (BIOS/EFI) tests for PCI Express 2.0 and 1.x MidBusconnector for analyzer debugging Teledyne LeCroy connector for Summit™ T2-16 Protocol Analyzer Field-upgradeable FPGA USB 2.0 connector for topology simulation mode x16 Connector for testing add-in cards from x1 to x16 lane widths Key Benefits Reduces time-to-market through higher quality interoperability test Tests both platforms (root complexes) and add-in devices (endpoints) Ensures compliance to PCI Express 2.0 and PCI Express 1.x specifications Supports 2.5 and 5 GT/s speeds Supports testing with x1, x4, x8, and x16 add-in cards Easy to use Portable & low cost

The Teledyne LeCroy Protocol Test Card (PTC) is a multimodal test board used for checking adherence to the protocol-oriented sections of the PCI Express 2.0 specification. The PTC has been developed in close collaboration with Intel®, and is specifically designed to meet industry requirements for next generation development tools for PCI Express. The card is easily operated using a graphical interface that allows link and transaction tests to be selected and run. Results are displayed clearly with a pass or fail marker for each individual test.

This new tool will be used by validation and test engineers to check for functionality and interoperability of add-in cards, systems, and chips using PCI Express 2.0. The tests are mainly defined to check the platform (BIOS, OS and RC) and add-in devices (endpoints, switches, and bridges) in the form of an add-in card. The PTC Card is easy to use and works at both 5 GT/s and 2.5 GT/s. Simply insert the card into a PCI Express socket and test the PCI Express host or device for conformity to specifications.

Key Specifications

  • Transaction Layer, Data Link Layer and Firmware (BIOS/EFI) tests for PCI Express 2.0 and 1.x
  • MidBusconnector for analyzer debugging
  • Teledyne LeCroy connector for Summit™ T2-16 Protocol Analyzer
  • Field-upgradeable FPGA
  • USB 2.0 connector for topology simulation mode
  • x16 Connector for testing add-in cards from x1 to x16 lane widths

Key Benefits

  • Reduces time-to-market through higher quality interoperability test
  • Tests both platforms (root complexes) and add-in devices (endpoints)
  • Ensures compliance to PCI Express 2.0 and PCI Express 1.x specifications
  • Supports 2.5 and 5 GT/s speeds
  • Supports testing with x1, x4, x8, and x16 add-in cards
  • Easy to use
  • Portable & low cost
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Name PCI Express 2.0 Protocol Test Card
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 3019697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Idc ribbon
Standards and Certifications RoHS
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Mesh Network Emulator, 8-Port, 0.6 - 7.2 GHz, 95 dB, 2U, SMA - ZTMN-0895C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 8
Port Type USB
View Details
HSSI (SCSI-2) Interface Breakout Box - Model 800 - Electro Standards Laboratories
Specs
Equipment Type Breakout Boxes
Network Protocol Serial; SCSI-2
Number of Ports 2
View Details