Teledyne LeCroy Touch Screen Motor Drive Analyzer MDA805A

Description
Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance. Key Features Oscilloscope + Power Analyzer in one instrument Static power analysis (like a power analyzer) Dynamic power analysis (unique to the MDA) Complete system debug capabilities (unique to the MDA) Zoom+Gate Comprehensive speed and torque interface Harmonics Analysis option (MDA800-HARMONICS) Intuitive, graphical user interface
Datasheet
Description
Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance. Key Features Oscilloscope + Power Analyzer in one instrument Static power analysis (like a power analyzer) Dynamic power analysis (unique to the MDA) Complete system debug capabilities (unique to the MDA) Zoom+Gate Comprehensive speed and torque interface Harmonics Analysis option (MDA800-HARMONICS) Intuitive, graphical user interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Motor Drive Analyzer - MDA805A - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Motor Drive Analyzer
MDA805A
Touch Screen Motor Drive Analyzer MDA805A
Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance. Key Features Oscilloscope + Power Analyzer in one instrument Static power analysis (like a power analyzer) Dynamic power analysis (unique to the MDA) Complete system debug capabilities (unique to the MDA) Zoom+Gate Comprehensive speed and torque interface Harmonics Analysis option (MDA800-HARMONICS) Intuitive, graphical user interface

Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. Zoom+Gate mode provides ability to understand and isolate dynamic behaviors. Long memory, 8 analog input channels (MSO optional) with high resolution (12-bits), sample rate, bandwidth and memory (up to 250 Mpt/ch) provides unique capability to perform complete system debug on the inverter subsection, embedded control system, and motor mechanical performance.

Key Features

  • Oscilloscope + Power Analyzer in one instrument
    • Static power analysis (like a power analyzer)
    • Dynamic power analysis (unique to the MDA)
    • Complete system debug capabilities (unique to the MDA)
  • Zoom+Gate
  • Comprehensive speed and torque interface
  • Harmonics Analysis option (MDA800-HARMONICS)
  • Intuitive, graphical user interface
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number MDA805A
Product Name Touch Screen Motor Drive Analyzer
Bandwidth 500 MHz
Number of Input Channels 8 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Oscilloscopes - SHS810 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details
MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Power Measurement Analyzer - 4500C - Maury Microwave
Specs
Bandwidth 40000 MHz
Number of Input Channels 2 (# channels)
View Details