The LS60D30C is a solid-state relay in the Series LS, designed for PCB mounting with a single inline package (SIP) and dimensions of 1.48 x 0.60 inches (37.6 x 15.2 mm), weighing 15 g. It is rated for 600 Vac operating voltage and 30 A maximum load current, limited by heat sink size. The relay features zero-cross turn-on, a 4-14 Vdc control range, and direct-bonded copper substrate for thermal efficiency. It has a maximum on-state voltage drop of 1.6 V, 4000 Vrms input-output isolation, and operates from -40°C to 80°C. All models meet UL recognition with File Number E128555.
Solid State Relays - PCB Mount
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LS60D30C |
| Product Name | Solid State Relays - PCB Mount |