Sensata Technologies SSR, PNL MT, IP00, 280VAC/50 A, DC IN, 0 CROSS 84134020

Description
SSR, PNL MT, IP00, 280VAC/50 A, DC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, PNL MT, IP00, 280VAC/50 A, DC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PNL MT, IP00, 280VAC/50 A, DC IN, 0 CROSS - 84134020 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 280VAC/50 A, DC IN, 0 CROSS
84134020
SSR, PNL MT, IP00, 280VAC/50 A, DC IN, 0 CROSS 84134020
SSR, PNL MT, IP00, 280VAC/50 A, DC IN, 0 CROSS

SSR, PNL MT, IP00, 280VAC/50 A, DC IN, 0 CROSS

Buy Now
Solid State Relays - 646-1001-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1001-ND
Solid State Relays 646-1001-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134020
Solid State Relays - Industrial Mount 84134020
Solid State Relays - Industrial Mount 4-32 VDC

Solid State Relays - Industrial Mount 4-32 VDC

Buy Now Datasheet
Relays - Solid State Relays - 84134020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134020
Relays - Solid State Relays 84134020
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0373 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0373
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0373
SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 50A; Contact Configuration Sensata/crydom - 50M7091 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 50A; Contact Configuration Sensata/crydom
50M7091
Ssr, 50A; Contact Configuration Sensata/crydom 50M7091
SSR, 50A; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; Control Voltage RoHS Compliant: Yes

SSR, 50A; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 84134020 646-1001-ND 84134020 84134020 02P0373 50M7091
Product Name SSR, PNL MT, IP00, 280VAC/50 A, DC IN, 0 CROSS Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Ssr, 50A; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1688-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Interface Relays - 2125494 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details