Teledyne Controls integrated Data Management Unit iDMU

Description
The iDMU (integrated Data Management Unit) for Regional and Business Aircraft is a powerful data management system that provides ACMS (Aircraft Condition Monitoring System) and Recording capabilities in a single light and compact unit. Designed to meet the extensive data monitoring requirements of new generation digital aircraft, the iDMU interfaces with the integrated avionics suite to collect data from multiple sources. Featuring an enhanced ACMS (Aircraft Condition Monitoring System) function, the iDMU enables faster data processing and increased throughput, therefore facilitating aircraft/engine health monitoring, in addition to daily flight operations monitoring. The iDMU also integrates a data recording function via PC Card media for QAR/DAR and message data recording, as well as Ethernet capability for high speed data connectivity with Ethernet-based systems, such as EFBs, Data Loaders or Wireless Communications systems. Designed to meet the extensive data monitoring requirements of modern digital aircraft, the iDMU is Teledyne's new-generation Data Management Unit. Integrating the latest microcomputer technology, the iDMU delivers increased performance, while significantly reducing the circuit card count, which results in higher reliability and lower maintenance costs. Multi-Function Unit Teledyne's iDMU combines multiple functions into a single unit, allowing operators to reduce weight and power consumption. The unit integrates a data recording function via PC Card media for QAR/DAR and message data recording. Its enhanced ACMS (Aircraft Condition Monitoring System) function supports higher-capacity and faster data throughput, therefore facilitating both aircraft/engine performance monitoring, as well as advanced monitoring of daily flight operations. Ethernet Enabled The iDMU features an Ethernet connector which permits high speed data transfer to/from other Ethernet enabled systems. This facilitates data transmission within an airline's operations, therefore promoting initiatives for a "Connected Aircraft". Flexible ACMS Capability Like all other Teledyne airborne avionics systems, the iDMU is fully user-programmable via Teledyne's MS Windows-based Application Generation Software (AGS). This software tool allows operators to easily customize the various elements of their ACMS applications, such as QAR/DAR output data maps, MCDU screens and enhanced ACMS reports. Teledyne's iDMU is certified on the Boeing 747-400 and 767-300 aircraft and is available for both retrofit and forward fit installations. The iDMU is also standard equipment on the 747-8, co-labeled and provided under sub-contract through Rockwell Collins. Increase Data Processing Power with Teledyne Controls' New integrated Data Management Unit (iDMU)
Datasheet
Description
The iDMU (integrated Data Management Unit) for Regional and Business Aircraft is a powerful data management system that provides ACMS (Aircraft Condition Monitoring System) and Recording capabilities in a single light and compact unit. Designed to meet the extensive data monitoring requirements of new generation digital aircraft, the iDMU interfaces with the integrated avionics suite to collect data from multiple sources. Featuring an enhanced ACMS (Aircraft Condition Monitoring System) function, the iDMU enables faster data processing and increased throughput, therefore facilitating aircraft/engine health monitoring, in addition to daily flight operations monitoring. The iDMU also integrates a data recording function via PC Card media for QAR/DAR and message data recording, as well as Ethernet capability for high speed data connectivity with Ethernet-based systems, such as EFBs, Data Loaders or Wireless Communications systems. Designed to meet the extensive data monitoring requirements of modern digital aircraft, the iDMU is Teledyne's new-generation Data Management Unit. Integrating the latest microcomputer technology, the iDMU delivers increased performance, while significantly reducing the circuit card count, which results in higher reliability and lower maintenance costs. Multi-Function Unit Teledyne's iDMU combines multiple functions into a single unit, allowing operators to reduce weight and power consumption. The unit integrates a data recording function via PC Card media for QAR/DAR and message data recording. Its enhanced ACMS (Aircraft Condition Monitoring System) function supports higher-capacity and faster data throughput, therefore facilitating both aircraft/engine performance monitoring, as well as advanced monitoring of daily flight operations. Ethernet Enabled The iDMU features an Ethernet connector which permits high speed data transfer to/from other Ethernet enabled systems. This facilitates data transmission within an airline's operations, therefore promoting initiatives for a "Connected Aircraft". Flexible ACMS Capability Like all other Teledyne airborne avionics systems, the iDMU is fully user-programmable via Teledyne's MS Windows-based Application Generation Software (AGS). This software tool allows operators to easily customize the various elements of their ACMS applications, such as QAR/DAR output data maps, MCDU screens and enhanced ACMS reports. Teledyne's iDMU is certified on the Boeing 747-400 and 767-300 aircraft and is available for both retrofit and forward fit installations. The iDMU is also standard equipment on the 747-8, co-labeled and provided under sub-contract through Rockwell Collins. Increase Data Processing Power with Teledyne Controls' New integrated Data Management Unit (iDMU)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
integrated Data Management Unit - iDMU - Teledyne Controls
El Segundo, CA, USA
integrated Data Management Unit
iDMU
integrated Data Management Unit iDMU
The iDMU (integrated Data Management Unit) for Regional and Business Aircraft is a powerful data management system that provides ACMS (Aircraft Condition Monitoring System) and Recording capabilities in a single light and compact unit. Designed to meet the extensive data monitoring requirements of new generation digital aircraft, the iDMU interfaces with the integrated avionics suite to collect data from multiple sources. Featuring an enhanced ACMS (Aircraft Condition Monitoring System) function, the iDMU enables faster data processing and increased throughput, therefore facilitating aircraft/engine health monitoring, in addition to daily flight operations monitoring. The iDMU also integrates a data recording function via PC Card media for QAR/DAR and message data recording, as well as Ethernet capability for high speed data connectivity with Ethernet-based systems, such as EFBs, Data Loaders or Wireless Communications systems. Designed to meet the extensive data monitoring requirements of modern digital aircraft, the iDMU is Teledyne's new-generation Data Management Unit. Integrating the latest microcomputer technology, the iDMU delivers increased performance, while significantly reducing the circuit card count, which results in higher reliability and lower maintenance costs. Multi-Function Unit Teledyne's iDMU combines multiple functions into a single unit, allowing operators to reduce weight and power consumption. The unit integrates a data recording function via PC Card media for QAR/DAR and message data recording. Its enhanced ACMS (Aircraft Condition Monitoring System) function supports higher-capacity and faster data throughput, therefore facilitating both aircraft/engine performance monitoring, as well as advanced monitoring of daily flight operations. Ethernet Enabled The iDMU features an Ethernet connector which permits high speed data transfer to/from other Ethernet enabled systems. This facilitates data transmission within an airline's operations, therefore promoting initiatives for a "Connected Aircraft". Flexible ACMS Capability Like all other Teledyne airborne avionics systems, the iDMU is fully user-programmable via Teledyne's MS Windows-based Application Generation Software (AGS). This software tool allows operators to easily customize the various elements of their ACMS applications, such as QAR/DAR output data maps, MCDU screens and enhanced ACMS reports. Teledyne's iDMU is certified on the Boeing 747-400 and 767-300 aircraft and is available for both retrofit and forward fit installations. The iDMU is also standard equipment on the 747-8, co-labeled and provided under sub-contract through Rockwell Collins. Increase Data Processing Power with Teledyne Controls' New integrated Data Management Unit (iDMU)

The iDMU (integrated Data Management Unit) for Regional and Business Aircraft is a powerful data management system that provides ACMS (Aircraft Condition Monitoring System) and Recording capabilities in a single light and compact unit. Designed to meet the extensive data monitoring requirements of new generation digital aircraft, the iDMU interfaces with the integrated avionics suite to collect data from multiple sources.

Featuring an enhanced ACMS (Aircraft Condition Monitoring System) function, the iDMU enables faster data processing and increased throughput, therefore facilitating aircraft/engine health monitoring, in addition to daily flight operations monitoring. The iDMU also integrates a data recording function via PC Card media for QAR/DAR and message data recording, as well as Ethernet capability for high speed data connectivity with Ethernet-based systems, such as EFBs, Data Loaders or Wireless Communications systems.


Designed to meet the extensive data monitoring requirements of modern digital aircraft, the iDMU is Teledyne's new-generation Data Management Unit. Integrating the latest microcomputer technology, the iDMU delivers increased performance, while significantly reducing the circuit card count, which results in higher reliability and lower maintenance costs.
Multi-Function Unit
Teledyne's iDMU combines multiple functions into a single unit, allowing operators to reduce weight and power consumption. The unit integrates a data recording function via PC Card media for QAR/DAR and message data recording. Its enhanced ACMS (Aircraft Condition Monitoring System) function supports higher-capacity and faster data throughput, therefore facilitating both aircraft/engine performance monitoring, as well as advanced monitoring of daily flight operations.
Ethernet Enabled
The iDMU features an Ethernet connector which permits high speed data transfer to/from other Ethernet enabled systems. This facilitates data transmission within an airline's operations, therefore promoting initiatives for a "Connected Aircraft".
Flexible ACMS Capability
Like all other Teledyne airborne avionics systems, the iDMU is fully user-programmable via Teledyne's MS Windows-based Application Generation Software (AGS). This software tool allows operators to easily customize the various elements of their ACMS applications, such as QAR/DAR output data maps, MCDU screens and enhanced ACMS reports.
Teledyne's iDMU is certified on the Boeing 747-400 and 767-300 aircraft and is available for both retrofit and forward fit installations. The iDMU is also standard equipment on the 747-8, co-labeled and provided under sub-contract through Rockwell Collins.
Increase Data Processing Power with Teledyne Controls' New integrated Data Management Unit (iDMU)

Supplier's Site Datasheet

Technical Specifications

  Teledyne Controls
Product Category Data Acquisition
Product Number iDMU
Product Name integrated Data Management Unit
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1721-BE-ND - DigiKey
Specs
Resolution 12 bits
DC Voltage 0.8V, 2V
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-08 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details