Teledyne Qimaging EXi Aqua Bio-Imaging Microscopy Camera

Description
QImaging's EXi Aqua™ camera is a multi-talented, user-friendly laboratory workhorse that is ideal for the busy lab. Designed to address varied imaging requirements it supports high resolution brightfield imaging to low light fluorescent protein imaging. The camera is cooled to 0 degrees C, boasts enhanced sensitivity, high resolution, a broad spectral response and approximately 20% less read noise than its predecessor. Easy to use, the EXi Aqua can be installed and operational within minutes and features an optimized IEEE 1394b "Firewire" interface and simple, versatile software. Available with a Bayer mask color CCD option. Features High sensitivity Active cooling Low read noise High quantum efficiency 6.45 micron pixels 14-bit readout Low dark current Integrated digitization No need for external controller Easy installation Software included IEEE 1394b FireWire connection RGB module available
Description
QImaging's EXi Aqua™ camera is a multi-talented, user-friendly laboratory workhorse that is ideal for the busy lab. Designed to address varied imaging requirements it supports high resolution brightfield imaging to low light fluorescent protein imaging. The camera is cooled to 0 degrees C, boasts enhanced sensitivity, high resolution, a broad spectral response and approximately 20% less read noise than its predecessor. Easy to use, the EXi Aqua can be installed and operational within minutes and features an optimized IEEE 1394b "Firewire" interface and simple, versatile software. Available with a Bayer mask color CCD option. Features High sensitivity Active cooling Low read noise High quantum efficiency 6.45 micron pixels 14-bit readout Low dark current Integrated digitization No need for external controller Easy installation Software included IEEE 1394b FireWire connection RGB module available

Suppliers

Company
Product
Description
Supplier Links
QImaging's EXi Aqua™ camera is a multi-talented, user-friendly laboratory workhorse that is ideal for the busy lab. Designed to address varied imaging requirements it supports high resolution brightfield imaging to low light fluorescent protein imaging. The camera is cooled to 0 degrees C, boasts enhanced sensitivity, high resolution, a broad spectral response and approximately 20% less read noise than its predecessor. Easy to use, the EXi Aqua can be installed and operational within minutes and features an optimized IEEE 1394b "Firewire" interface and simple, versatile software. Available with a Bayer mask color CCD option. Features High sensitivity Active cooling Low read noise High quantum efficiency 6.45 micron pixels 14-bit readout Low dark current Integrated digitization No need for external controller Easy installation Software included IEEE 1394b FireWire connection RGB module available

QImaging's EXi Aqua™ camera is a multi-talented, user-friendly laboratory workhorse that is ideal for the busy lab. Designed to address varied imaging requirements it supports high resolution brightfield imaging to low light fluorescent protein imaging.

The camera is cooled to 0 degrees C, boasts enhanced sensitivity, high resolution, a broad spectral response and approximately 20% less read noise than its predecessor.

Easy to use, the EXi Aqua can be installed and operational within minutes and features an optimized IEEE 1394b "Firewire" interface and simple, versatile software. Available with a Bayer mask color CCD option.


Features

  • High sensitivity
  • Active cooling
  • Low read noise
  • High quantum efficiency
  • 6.45 micron pixels
  • 14-bit readout
  • Low dark current
  • Integrated digitization
  • No need for external controller
  • Easy installation
  • Software included
  • IEEE 1394b FireWire connection
  • RGB module available
Supplier's Site

Technical Specifications

  Teledyne Qimaging
Product Category Video Cameras
Product Number EXi Aqua Bio-Imaging Microscopy Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 1464643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details