RESON EC6070

Description
RESON's EC 6070 is a sophisticated preamplifier and audio amplifier system with loudspeakers designed for monitoring underwater acoustic signals from 10Hz to 700kHz. This system is ideal for listening and recording both low frequency whale vocalization and high-frequency echo-location sonar signals of dolphins and porpoises. A selectable envelope modulation detector converts high frequency signals to human-audible range. The versatility and user-friendly operation of the EC 6070 make it a beneficial addition to many acoustic research laboratories, aquariums, and bioacoustic programs. It operates on 24VDC, with several stages of adjustable input and output gain, built-in high-pass filter options, convenient output lines for ocsilloscopes, analyzing equipment, or recorders (tape, minidisc, etc), and input lines for playback.se in single ended mode: Use positive output pin together with GND.
Description
RESON's EC 6070 is a sophisticated preamplifier and audio amplifier system with loudspeakers designed for monitoring underwater acoustic signals from 10Hz to 700kHz. This system is ideal for listening and recording both low frequency whale vocalization and high-frequency echo-location sonar signals of dolphins and porpoises. A selectable envelope modulation detector converts high frequency signals to human-audible range. The versatility and user-friendly operation of the EC 6070 make it a beneficial addition to many acoustic research laboratories, aquariums, and bioacoustic programs. It operates on 24VDC, with several stages of adjustable input and output gain, built-in high-pass filter options, convenient output lines for ocsilloscopes, analyzing equipment, or recorders (tape, minidisc, etc), and input lines for playback.se in single ended mode: Use positive output pin together with GND.

Suppliers

Company
Product
Description
Supplier Links
EC6070 -  - RESON
Goleta, CA, USA
EC6070
EC6070
RESON's EC 6070 is a sophisticated preamplifier and audio amplifier system with loudspeakers designed for monitoring underwater acoustic signals from 10Hz to 700kHz. This system is ideal for listening and recording both low frequency whale vocalization and high-frequency echo-location sonar signals of dolphins and porpoises. A selectable envelope modulation detector converts high frequency signals to human-audible range. The versatility and user-friendly operation of the EC 6070 make it a beneficial addition to many acoustic research laboratories, aquariums, and bioacoustic programs. It operates on 24VDC, with several stages of adjustable input and output gain, built-in high-pass filter options, convenient output lines for ocsilloscopes, analyzing equipment, or recorders (tape, minidisc, etc), and input lines for playback.se in single ended mode: Use positive output pin together with GND.

RESON's EC 6070 is a sophisticated preamplifier and audio amplifier system with loudspeakers designed for monitoring underwater acoustic signals from 10Hz to 700kHz. This system is ideal for listening and recording both low frequency whale vocalization and high-frequency echo-location sonar signals of dolphins and porpoises. A selectable envelope modulation detector converts high frequency signals to human-audible range. The versatility and user-friendly operation of the EC 6070 make it a beneficial addition to many acoustic research laboratories, aquariums, and bioacoustic programs. It operates on 24VDC, with several stages of adjustable input and output gain, built-in high-pass filter options, convenient output lines for ocsilloscopes, analyzing equipment, or recorders (tape, minidisc, etc), and input lines for playback.se in single ended mode: Use positive output pin together with GND.

Technical Specifications

  RESON
Product Category RF Amplifiers
Product Name EC6070
Amplifier Type Low Noise Amplifier; Hydrophone Audio Amplifier
Applications Monitoring Underwater Acoustic Signals
Frequency Range 0.0100 to 0.7000 MHz
Minimum Gain -20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199ASM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 448-BGA9H1MN9E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1400 to 2700 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-18000-40000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details