Teledyne Relays RF Coaxial Switch CS-47N8C-T

Description
The Type CS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variety of voltage supplies. The primary advantage of this switch is the higher power handling capability over the miniature versions.
Request a Quote Datasheet
Description
The Type CS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variety of voltage supplies. The primary advantage of this switch is the higher power handling capability over the miniature versions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - CS-47N8C-T - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
CS-47N8C-T
RF Coaxial Switch CS-47N8C-T
The Type CS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variety of voltage supplies. The primary advantage of this switch is the higher power handling capability over the miniature versions.

The Type CS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variety of voltage supplies. The primary advantage of this switch is the higher power handling capability over the miniature versions.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number CS-47N8C-T
Product Name RF Coaxial Switch
Package Type Connectorized
Connector Type N
Frequency Range 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-2SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details