Teledyne Relays RF Coaxial Switch CCS-32T1C

Description
The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary advantage of this switch is more connector options and higher power handling capability over the miniature versions.
Request a Quote Datasheet
Description
The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary advantage of this switch is more connector options and higher power handling capability over the miniature versions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - CCS-32T1C - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
CCS-32T1C
RF Coaxial Switch CCS-32T1C
The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary advantage of this switch is more connector options and higher power handling capability over the miniature versions.

The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary advantage of this switch is more connector options and higher power handling capability over the miniature versions.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number CCS-32T1C
Product Name RF Coaxial Switch
Package Type Connectorized
Connector TNC
Frequency Range 11000 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz
View Details
3 suppliers
Waveguide Coaxial Switches - NWCSD-42-S - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details