Teledyne LeCroy Digital Oscilloscope 9314AL

Description
The 9314AL is a 400 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 400 MHz Channels: 4 Sample Rate: 100MS/s Record Length: 1Mpts The LeCroy 9314AL is a Digital Oscilloscope.
Description
The 9314AL is a 400 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 400 MHz Channels: 4 Sample Rate: 100MS/s Record Length: 1Mpts The LeCroy 9314AL is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9314AL - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9314AL
Digital Oscilloscope 9314AL
The 9314AL is a 400 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 400 MHz Channels: 4 Sample Rate: 100MS/s Record Length: 1Mpts The LeCroy 9314AL is a Digital Oscilloscope.

The 9314AL is a 400 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Frequency: 400 MHz
  • Channels: 4
  • Sample Rate: 100MS/s
  • Record Length: 1Mpts

The LeCroy 9314AL is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9314AL
Product Name Digital Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2372423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details