Teledyne Relays Relay;SSR;Industrial;Cur-Rtg 2A;Ctrl-V 32DC;Vol-Rtg 50DC;Pnl-Mnt;Screw 603-1

Description
50 VDC Voltage 2 A Current Panel Mount Solid State Relay Floating output is eliminates ground loops and signal-level ground noise Low off-state leakage current is high offstate impedance High dielectric strength for safety and protection of signal-level circuits Fast Switching Speed Transformer or Optical Isolation Compact Package Screw, Pin, and Fast-On Terminals Available
Description
50 VDC Voltage 2 A Current Panel Mount Solid State Relay Floating output is eliminates ground loops and signal-level ground noise Low off-state leakage current is high offstate impedance High dielectric strength for safety and protection of signal-level circuits Fast Switching Speed Transformer or Optical Isolation Compact Package Screw, Pin, and Fast-On Terminals Available

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Industrial;Cur-Rtg 2A;Ctrl-V 32DC;Vol-Rtg 50DC;Pnl-Mnt;Screw - 70020738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Industrial;Cur-Rtg 2A;Ctrl-V 32DC;Vol-Rtg 50DC;Pnl-Mnt;Screw
70020738
Relay;SSR;Industrial;Cur-Rtg 2A;Ctrl-V 32DC;Vol-Rtg 50DC;Pnl-Mnt;Screw 70020738
50 VDC Voltage 2 A Current Panel Mount Solid State Relay Floating output is eliminates ground loops and signal-level ground noise Low off-state leakage current is high offstate impedance High dielectric strength for safety and protection of signal-level circuits Fast Switching Speed Transformer or Optical Isolation Compact Package Screw, Pin, and Fast-On Terminals Available

50 VDC Voltage 2 A Current Panel Mount Solid State Relay

  • Floating output is eliminates ground loops and signal-level ground noise
  • Low off-state leakage current is high offstate impedance
  • High dielectric strength for safety and protection of signal-level circuits
  • Fast Switching Speed
  • Transformer or Optical Isolation
  • Compact Package
  • Screw, Pin, and Fast-On Terminals Available
Supplier's Site
Relay/Socket - 2061501 - Radwell International
Willingboro, NJ, United States
Relay/Socket
2061501
Relay/Socket 2061501
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 2AMP, 50VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 2AMP, 50VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Solid State Relays Solid State Relays
Product Number 70020738 2061501
Product Name Relay;SSR;Industrial;Cur-Rtg 2A;Ctrl-V 32DC;Vol-Rtg 50DC;Pnl-Mnt;Screw Relay/Socket
Application Type General
Mounting Panel
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Electromechanical Relays & Contactors - 1-1617121-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Interface Relays - 3340317 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details