Aratas America LLC Solid State Relays G3VM-21GR

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2076-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2076-ND
Solid State Relays Z2076-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - G3VM-21GR - 1176437-G3VM-21GR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-21GR
1176437-G3VM-21GR
Solid State Relays - G3VM-21GR 1176437-G3VM-21GR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176437-G3VM-21GR Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 160mA Categories: Relays Supplier Device Package: 4-SOP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 20V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176437-G3VM-21GR
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 160mA
Categories: Relays
Supplier Device Package: 4-SOP
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 8 Ohms
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 20V
Parts Input Voltage (V): 1.15VDC

Buy Now
Relays - Solid State Relays - G3VM-21GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-21GR
Relays - Solid State Relays G3VM-21GR
SSR RELAY SPST-NO 160MA 0-20V

SSR RELAY SPST-NO 160MA 0-20V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-21GR
Solid State Relays - PCB Mount G3VM-21GR
Solid State Relays - PCB Mount 20V, SPST-NO, SOP4 SMT 160mA, 5ohm, 1pF

Solid State Relays - PCB Mount 20V, SPST-NO, SOP4 SMT 160mA, 5ohm, 1pF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z2076-ND 1176437-G3VM-21GR G3VM-21GR G3VM-21GR
Product Name Solid State Relays Solid State Relays - G3VM-21GR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -13 to 140 F (-25 to 60 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187011 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details