The CCT-59S/CT-59S is an Internally Terminated broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedence match for the unselected ports. The switches are small using the popular connector spacing on a 1.062” dia. circle. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time. The CCT-59S/CT-59S comes with a latching actuator. The latching switch remains in the last position selected when the switch is de-energized. STD dual command requires a reset pulse before a new selected position. A separate reset circuit allows all positions to be set to an open position. User must provide both reset (clear) and set (select new position) commands.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | CCT-59S930 |
| Product Name | RF Coaxial Switch |
| Package Type | SMA |
| Connector | SMA |
| Frequency Range | 26500 MHz |
| Insertion Loss | 0.8000 dB |